EN
  • EN
  • DE

AD8607ARZ-REEL

Part No AD8607ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Micropower, Low Noise CMOS Rail-to-Rail Input/Output Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.1V/μs
Gain Bandwidth Product 400kHz
Current - Input Bias 0.2pA
Voltage - Input Offset 12μV
Supply Current 40μA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5V, ±0.9V ~ 2.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8607
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138762-AD8607ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8607ARZ-REEL CAD Model

Description

AD8607ARZ-REEL Precision Operational Amplifier

The AD8607ARZ-REEL from Analog Devices Inc. is a high-performance, precision operational amplifier that comes in a convenient reel packaging, making it ideal for automated manufacturing processes. This op-amp is designed to offer a perfect blend of low offset voltage, low input bias current, and low noise, making it suitable for a wide range of applications including sensor signal conditioning, medical equipment, and instrumentation.

Key Features:

  • Low Input Offset Voltage: The AD8607ARZ-REEL boasts an ultra-low input offset voltage, enabling high accuracy in measurement and signal processing applications.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean and precise amplification of signals, which is critical for high-fidelity audio applications and sensitive measurement equipment.
  • Single Supply Operation: Designed to operate from a single power supply ranging from 2.7V to 5.5V, it provides flexibility in various circuit designs and helps in reducing the complexity of power supply requirements.
  • Rail-to-Rail Output: The rail-to-rail output stage of the AD8607ARZ-REEL allows the output to swing close to the supply rails, maximizing the dynamic range in battery-powered applications.
  • Extended Temperature Range: This operational amplifier is capable of operating over an extended industrial temperature range, making it suitable for harsh environments.
  • Reel Packaging: Supplied in a reel, it is optimized for mass production, allowing for efficient and automated pick-and-place manufacturing.

Applications:

  • Sensor Signal Conditioning
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable and Battery-Powered Devices
  • Audio and Hi-Fi Systems
  • Analog Filters

The AD8607ARZ-REEL operational amplifier from Analog Devices Inc. is an exemplary choice for designers who require precision, low power consumption, and stable performance. Its robust design and flexible features make it an essential component for a multitude of electronic circuits where accuracy and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2306 $51.3038
48+ $2.0894 $100.2912
75+ $2.0188 $151.4100
107+ $1.8776 $200.9032
139+ $1.8070 $251.1730
173+ $1.7365 $300.4145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess