EN
  • EN
  • DE

AD8602ARM-R2

Part No AD8602ARM-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision CMOS Single-Supply Rail-to-Rail Input/Output Wideband Operational Amplifiers / Op Amp Dual Precision Amplifier R-R I/O 5.5V 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172269-AD8602ARM-R2
Popularity Medium
Supply and Demand Status Limited
Family Name AD8602
Introduction Date May 18, 2000
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8602ARM-R2 CAD Model

Description

AD8602ARM-R2 Precision Operational Amplifier by Analog Devices Inc.

The AD8602ARM-R2 is a high-performance, dual operational amplifier (op-amp) produced by the renowned manufacturer, Analog Devices Inc. This precision analog component is designed to offer a perfect blend of features suitable for a wide range of applications, including sensor interfacing, portable devices, and active filtering systems.

One of the key characteristics of the AD8602ARM-R2 is its low input offset voltage, which ensures high accuracy in signal amplification. This makes it an ideal choice for applications that require precise measurements and minimal signal distortion. Additionally, the op-amp boasts a low input bias current, further enhancing its suitability for high-impedance sensor applications and precision instrumentation.

The AD8602ARM-R2 operates within a supply voltage range of 2.7V to 5.5V, which allows for flexibility in both single-supply and dual-supply configurations. This feature is particularly advantageous for battery-powered and portable devices, as it helps in maintaining optimal performance while conserving power. Furthermore, the device exhibits excellent output swing capabilities, which enable it to drive loads effectively while maintaining linearity and dynamic range.

With a wide bandwidth and fast slew rate, the AD8602ARM-R2 is capable of handling rapid signal changes, making it suitable for high-speed analog signal processing. The op-amp also features rail-to-rail output, which maximizes the dynamic range available from the power supply, ensuring that the output signal can swing as close to the supply rails as possible.

The AD8602ARM-R2 is provided in a compact MSOP-8 (Mini Small Outline Package) package, which allows for high-density mounting and saves valuable board space in space-constrained applications. Its robust design ensures reliable performance over extended temperature ranges, making it a versatile component for both commercial and industrial environments.

Overall, the AD8602ARM-R2 from Analog Devices Inc. represents a high-quality, versatile solution for designers looking to enhance the performance and efficiency of their analog systems. With its precision specifications and flexible operating parameters, this op-amp is well-suited to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess