Product Overview: AD8572ARZ-REEL
The AD8572ARZ-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., a leader in the semiconductor industry. This particular model is part of the AD8572 series, known for its low input bias currents, low offset voltage, and low noise. It is an excellent choice for applications that demand high accuracy and stability.
Key Features
- Precision Performance: The AD8572ARZ-REEL offers a low offset voltage of just 1 µV and low input bias currents, ensuring accuracy in high-precision circuits.
- Low Noise: With its low noise density, it is well-suited for sensitive applications such as medical equipment and instrumentation.
- Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
- Single-Supply Operation: It can operate from a single 5 V to 16 V power supply, or dual supplies of up to ±8 V, providing design flexibility.
- Wide Bandwidth: The device features a bandwidth of 3 MHz, making it suitable for a variety of applications including filters and amplifiers.
Applications
- Electronic Scales
- Medical Instrumentation
- Data Acquisition Systems
- Process Control
- Audio Equipment
- Industrial Automation
Product Specifications
| Parameter |
Value |
| Part Number |
AD8572ARZ-REEL |
| Manufacturer |
Analog Devices Inc. |
| Package / Case |
SOIC-8 |
| Mounting Type |
Surface Mount |
| Number of Channels |
1 Channel |
| Supply Voltage |
5 V to 16 V, ±2.5 V to ±8 V |
| Operating Temperature |
-40°C to +125°C |
The AD8572ARZ-REEL operational amplifier is available in a reel packaging, making it suitable for automated assembly processes and large-scale production. Its robust design and reliable performance make it an ideal choice for designers looking for a versatile op-amp that delivers precision without sacrificing power efficiency.