EN
  • EN
  • DE

ADG722ACPZ-REEL

Part No ADG722ACPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS, Low Voltage, 4 Ω Dual SPST Switches in 3 mm × 2 mm LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140426-ADG722ACPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADG722ACPZ-REEL CAD Model

Description

Analog Devices Inc. ADG722ACPZ-REEL CMOS Dual SPST Switches

The ADG722ACPZ-REEL from Analog Devices Inc. is a high-performance, dual single-pole single-throw (SPST) switch that offers a multitude of features suitable for a wide range of applications. This component is part of the robust product line from Analog Devices, known for their precision and reliability in the semiconductor industry. The ADG722 is specifically designed for use in applications requiring low on-resistance, low capacitance, and fast switching speeds.

Encased in a compact LFCSP (Lead Frame Chip Scale Package) with a 10-lead configuration, the ADG722ACPZ-REEL is designed for space-sensitive applications. This surface-mount device is provided on a 7-inch reel, making it ideal for automated assembly processes and high-volume production.

The switch operates over a wide supply voltage range from 1.8V to 5.5V, which allows it to be used in both 3.3V and 5V systems. This versatility makes it an excellent choice for battery-powered devices, portable instrumentation, and other power-sensitive applications. Moreover, the ADG722 features low power consumption, contributing to the overall energy efficiency of the end product.

The ADG722 offers a low on-resistance of typically 4 ohms, ensuring minimal signal distortion and voltage drop across the switch. This characteristic is particularly important in precision analog signal applications, where signal integrity is paramount. Additionally, the switch has low charge injection, which minimizes transient effects when switching, thus preserving signal fidelity.

With fast switching times (t_ON and t_OFF) typically in the nanoseconds range, the ADG722 is suitable for applications that require rapid signal routing, such as sample-and-hold circuits, audio and video signal routing, and communication systems. The device also features break-before-make switching action, which prevents momentary shorting when switching between signals.

For added flexibility, the ADG722ACPZ-REEL includes built-in overvoltage protection, which helps to safeguard the device against unexpected voltage transients. Furthermore, the switch is specified over the extended industrial temperature range, making it reliable in varying environmental conditions.

In summary, the ADG722ACPZ-REEL from Analog Devices Inc. is a high-quality CMOS dual SPST switch that offers low on-resistance, low capacitance, fast switching, and a wide operating voltage range, all packed into a small footprint suitable for a variety of electronic applications.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8886 $64.4430
11+ $10.5752 $116.3272
17+ $10.2449 $174.1633
24+ $9.9145 $237.9480
31+ $9.5842 $297.1102
41+ $8.5920 $352.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess