Product Overview: AD8571ARM-REEL by Analog Devices Inc.
The AD8571ARM-REEL is a high-performance, single-supply operational amplifier from Analog Devices Inc., a leading name in precision analog microelectronics. This op-amp is part of a family that includes the AD8571 (single), AD8572 (dual), and AD8574 (quad), designed to offer a combination of high accuracy, low power consumption, and ease of use.
Key Features:
- Single-Supply Operation: The AD8571ARM-REEL operates from a single supply range of 2.7V to 6V, making it versatile for battery-powered applications and compatible with many standard supply voltages.
- Low Input Bias Current: With a typical input bias current of only 1 pA, this op-amp is ideal for applications requiring high impedance.
- Zero Input Crossover Distortion: The amplifier features a patented circuit that eliminates crossover distortion, ensuring a clean, linear output even when the input signal is near zero volts.
- High Output Drive: Capable of driving 5 mA of load current, the AD8571ARM-REEL can handle a variety of loads while maintaining a low supply current of just 750 µA/amplifier.
- Rail-to-Rail Output: The output swings to within millivolts of the rails, maximizing the dynamic range in single-supply applications.
- Excellent Temperature Stability: The offset voltage changes only 1 µV/°C, making it reliable over a wide temperature range.
- Low Offset Voltage: It features a low offset voltage of 65 µV, which is ideal for precision applications.
Applications:
The AD8571ARM-REEL is well-suited for a variety of applications that require precision and low power consumption. These include:
- Medical instrumentation
- Sensor signal conditioning
- Battery-powered devices
- Data acquisition systems
- Portable equipment
Packaging and Quality:
This operational amplifier comes in a compact MSOP (Mini Small Outline Package) that is designed for space-constrained applications. It is also available in a reel, facilitating automated manufacturing processes. As with all Analog Devices products, the AD8571ARM-REEL is manufactured to high quality standards, ensuring reliability and performance consistency.