EN
  • EN
  • DE

AD8564ARZ-REEL

Part No AD8564ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Quad 7 ns Single Supply Comparator | IC COMPARATOR QUAD 7NS 16SOIC TR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Use For General
Number of Elements 4
Output Type CMOS, TTL
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 4μA at 5V
Current - Quiescent (Maximum) 14mA, 14mA, 7mA
CMRR, PSRR 85dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 9.8ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Mounting Style SMD
Supplier Device Package 16-SOIC
Family Part Number AD8564
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138704-AD8564ARZ-REEL
Manufacturer Homepage www.analog.com
Family Name AD8564
Introduction Date March 07, 1997
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8564ARZ-REEL CAD Model

Description

The AD8564ARZ-REEL is a high-performance, quad comparator manufactured by Analog Devices Inc., renowned for their precision engineering in the field of analog and mixed-signal processing components. This component is part of a reel, indicating that it is designed for use in automated manufacturing environments, suitable for high-volume production.

Key Features

  • Fast Response Time: The AD8564ARZ-REEL boasts an exceptionally fast response time, which is crucial for systems that require quick decision-making capabilities.
  • Low Voltage Operation: It operates at low voltages, making it ideal for battery-powered devices and portable applications.
  • Quad Comparators: This device includes four independent voltage comparators, allowing multiple comparisons to be made simultaneously, enhancing the efficiency of the overall system.
  • High Accuracy: Analog Devices Inc. ensures high accuracy in their components, and the AD8564ARZ-REEL is no exception, providing precise measurements and reliable performance.

Applications

The versatility of the AD8564ARZ-REEL makes it suitable for a wide range of applications, including but not limited to:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Battery-powered and portable devices
  • Control systems
  • Alarm and monitoring systems

Product Specifications

Parameter Value
Package / Case SOIC-16
Mounting Type Surface Mount
Supply Voltage Single/Dual (±)
Output Type Push-Pull, TTL
Number of Channels 4 Channel
Response Time 7ns

With its combination of speed, precision, and versatility, the AD8564ARZ-REEL is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4485 $66.1395
14+ $8.8390 $123.7460
21+ $8.5342 $179.2182
30+ $7.9246 $237.7380
38+ $7.6198 $289.5524
48+ $7.3150 $351.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess