EN
  • EN
  • DE

ATMXT3432S-M-ATR

Part No ATMXT3432S-M-ATR
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SENSOR MAXTOUCH 162UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Touchscreen Controller - 12 b I²C, SPI Interface 100-TQFP (14x14)
Manufacturer Microchip Technology
Series maXTouch™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912114-ATMXT3432S-M-ATR
Ultra Librarian 3D Model Ultra Librarian ATMXT3432S-M-ATR CAD Model

Description

Microchip Technology ATMXT3432S-M-ATR Touch Controller

The ATMXT3432S-M-ATR is a sophisticated touch controller from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is part of the maXTouch® S series, which is designed to provide superior touch performance and responsiveness in a wide range of applications. With its advanced technology, the ATMXT3432S-M-ATR offers an exceptional user experience for touchscreen operations in devices such as smartphones, tablets, and automotive infotainment systems.

This touch controller integrates a 32-bit RISC processor and a proprietary touch engine that delivers high sensitivity and noise immunity. The ATMXT3432S-M-ATR supports up to 32 touch nodes, making it capable of recognizing multiple touch points simultaneously with high accuracy. This feature is essential for modern multi-touch applications, ensuring smooth pinch-to-zoom and swipe gestures.

The ATMXT3432S-M-ATR is also equipped with Microchip's adaptive sensing technology, which enables dynamic touch classification. This means the controller can automatically switch between self and mutual capacitance sensing to optimize for touch and stylus performance, while also providing robust operation in challenging environments.

Furthermore, the device boasts excellent power efficiency, a critical attribute for battery-powered applications. It supports low-power modes, which helps extend the battery life of the end product. The ATMXT3432S-M-ATR also features active and passive stylus support, glove touch detection, and moisture resistance, making it a versatile choice for a wide range of operating conditions.

For designers and developers, the ATMXT3432S-M-ATR comes with a comprehensive development ecosystem, including easy-to-use software tools for configuration and tuning. This facilitates a quick and efficient integration process, accelerating time-to-market for products incorporating this touch controller.

In summary, the Microchip Technology ATMXT3432S-M-ATR is a high-performance touch controller that offers a combination of sensitivity, functionality, and power efficiency. Its advanced features ensure that end-users enjoy a seamless and intuitive touch experience across various applications and environmental conditions.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Rochester Electronics
PSOC 3
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001
Rochester Electronics
12-BIT SAR ADC, 125KSPS, SERIAL
Lowest to $9.3844
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004
Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $10.9217

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,261 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess