EN
  • EN
  • DE

AD8564ARU

Part No AD8564ARU
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Quad 7 ns Single Supply Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138703-AD8564ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8564ARU CAD Model

Description

Product Overview: AD8564ARU by Analog Devices Inc.

The AD8564ARU is a high-speed, quad comparator manufactured by the renowned Analog Devices Inc., recognized for its precision and performance in electronic components. This impressive device is designed to cater to applications requiring multiple comparators with high-speed operation and low power consumption.

Key Features

  • Fast Propagation Delay: The device boasts an ultra-fast propagation delay of 7 ns, making it ideal for time-critical applications such as high-speed signal processing and automatic test equipment.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8564ARU is energy-efficient, with low power dissipation, which is crucial for portable and battery-powered devices.
  • Quad Comparator: The integration of four independent voltage comparators in a single package allows for compact and simplified circuit designs, reducing the overall component count and saving on board space.
  • Single or Dual Supply Operation: It can operate from a single +5 V supply or dual supplies up to ±5 V, providing design flexibility across various power environments.
  • Output Latch Function: The device features a latch function on each comparator, enabling the capture and storage of comparator results for further processing or delayed use.
  • Package: Housed in a TSSOP-16 package, the AD8564ARU offers a compact footprint suitable for space-constrained applications.

Applications

The AD8564ARU is versatile and can be used in a wide array of applications. Its high-speed performance makes it suitable for high-frequency signal detection, zero-crossing detectors, and window comparators. It is also an excellent choice for data acquisition systems, instrumentation, and control systems where precision and speed are critical. In the realm of consumer electronics, it can be employed in devices requiring fast response times, such as digital cameras and video equipment.

Conclusion

Analog Devices Inc.'s AD8564ARU stands out as a superior solution for designers seeking a high-speed, low-power, and reliable quad comparator. With its robust feature set and versatile applications, it is a go-to component for engineers aiming to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8014 $71.4042
6+ $19.5294 $117.1764
8+ $18.9191 $151.3528
11+ $18.3088 $201.3968
15+ $17.6985 $265.4775
19+ $15.8676 $301.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,726 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess