EN
  • EN
  • DE

AD8544AR-REEL7

Part No AD8544AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Description General-Purpose CMOS Rail-to-Rail Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816637-AD8544AR-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8544AR-REEL7 CAD Model

Description

Product Overview: AD8544AR-REEL7

The AD8544AR-REEL7 is a high-performance, quad operational amplifier manufactured by Analog Devices Inc. This precision op-amp is available in a tape and reel format, making it ideal for automated assembly processes. Designed for a wide range of applications, the AD8544AR-REEL7 offers excellent accuracy and stability, ensuring reliable performance in various electronic circuits.

Key Features

  • Low Power Consumption: The AD8544AR-REEL7 is designed for power-sensitive applications, offering a low supply current that minimizes power usage without sacrificing performance.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating single-supply operations and standard dual-supply voltages, providing versatility in different circuit configurations.
  • High Output Current Drive: Capable of delivering a high output current, this op-amp can drive heavier loads when necessary.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output to swing close to the supply rails, maximizing the dynamic range in various applications.
  • Extended Temperature Range: The device functions reliably over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The AD8544AR-REEL7 is versatile and can be used in a variety of applications, including:

  • Battery-powered instruments
  • Audio amplification systems
  • Sensor signal conditioning
  • Active filters and buffers
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8544AR-REEL7 is no exception. The product undergoes rigorous testing to ensure it meets the high standards expected from Analog Devices. With its robust design and proven reliability, the AD8544AR-REEL7 is an excellent choice for designers looking for a dependable op-amp that can withstand demanding conditions.

Ordering Information

The AD8544AR-REEL7 comes in a surface-mount package and is supplied in a reel format for easy integration into manufacturing workflows. For detailed ordering and product information, customers should refer to the official Analog Devices Inc. datasheet or contact their sales representative.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4683 $51.8343
50+ $2.0253 $101.2650
77+ $1.9620 $151.0740
106+ $1.8987 $201.2622
137+ $1.8354 $251.4498
183+ $1.6456 $301.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess