EN
  • EN
  • DE

AD8541ARTZ-REEL7

Part No AD8541ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.92 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 4pA
Voltage - Input Offset 1mV
Operating Supply Current 45μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 008493-AD8541ARTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD8541ARTZ-REEL7 CAD Model

Description

AD8541ARTZ-REEL7: Precision CMOS Operational Amplifier

The AD8541ARTZ-REEL7 is a high-performance, single-supply CMOS operational amplifier from Analog Devices Inc., renowned for its precision and power efficiency. This op-amp is part of a family of single, dual, and quad amplifiers which utilize the Analog Devices IC technology, optimized for low voltage, single supply operation while providing the convenience of rail-to-rail input and output capability.

The AD8541ARTZ-REEL7 is designed with a particular focus on space-sensitive applications. It comes in a compact SOT-23 package, which is ideal for portable and battery-powered devices where size and power consumption are critical design parameters. With its extended industrial temperature range, it is well-suited for a wide array of applications, including sensors and instrumentation, consumer electronics, and active filtering.

Key Features:

  • Rail-to-Rail Input and Output: The device can handle input signals that range from the negative supply rail to the positive supply rail and provide an output swing essentially from rail-to-rail. This feature maximizes the signal dynamic range in applications with low supply voltages.
  • Low Power Consumption: With a typical supply current of just 45 µA, the AD8541ARTZ-REEL7 is an excellent choice for battery-powered devices, offering extended operational time and reduced power costs.
  • Wide Supply Voltage Range: The operational amplifier can function with a single supply voltage ranging from 2.7V to 5.5V, making it versatile for various applications and compatible with many common logic levels.
  • High Output Drive Capability: Despite its low power consumption, the AD8541ARTZ-REEL7 can drive up to 5 mA of load current, providing robust performance for driving heavier loads when necessary.
  • Excellent Temperature Stability: The operational amplifier maintains its performance over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

The AD8541ARTZ-REEL7 is available in tape and reel form, making it suitable for automated assembly processes, and is part of a product series that has established a reputation for reliability and consistency in the field. Whether for design prototyping or large scale production, this operational amplifier is a solid choice for any application requiring a high-quality, low-power, and space-efficient analog solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7754 $50.4010
160+ $0.6362 $101.7920
245+ $0.6163 $150.9935
340+ $0.5965 $202.8100
435+ $0.5766 $250.8210
585+ $0.5169 $302.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,999 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess