EN
  • EN
  • DE

AD5310BRT-500RL7

Part No AD5310BRT-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.7 V to 5.5 V, 140 muA, Rail-to-Rail Voltage Output 10-Bit DAC in a SOT-23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 10
Number of D/A Converters 1
Settling Time 8μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4 (Maximum), ±0.5 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1136098-AD5310BRT-500RL7
Manufacturer Homepage www.analog.com
Family Name AD5310
Introduction Date November 20, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5310BRT-500RL7 CAD Model

Description

Product Overview: AD5310BRT-500RL7 by Analog Devices Inc.

The AD5310BRT-500RL7 is a high-performance, single-channel, 10-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in the semiconductor industry. This precision DAC is designed for applications that require accurate and reliable conversion from digital data to analog signals. The robust design and advanced features of the AD5310BRT-500RL7 make it an ideal choice for a wide range of applications, including process control, data acquisition systems, and digital regulation systems.

Key Features

  • Resolution: 10-bit DAC provides fine-grained analog output, allowing for precise control in various applications.
  • Output Type: Voltage output with an external reference that offers flexibility in setting the desired voltage range.
  • Interface: Serial (2-wire, 3-wire, SPI compatible), enabling easy integration with microcontrollers and digital systems.
  • Supply Voltage: Operates from a 2.5V to 5.5V power supply, making it compatible with both 3V and 5V logic.
  • Packaging: Comes in a compact SOT-23-6 package, which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the AD5310BRT-500RL7 allows it to be used in various applications, including but not limited to:

  • Industrial automation and process control
  • Data acquisition systems
  • Portable instrumentation
  • Programmable logic controllers (PLCs)
  • Analog output drivers for control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD5310BRT-500RL7 is built to meet the highest industry standards, ensuring long-term reliability and performance for critical applications. With its robust design and advanced technology, this DAC represents the best in class for precision analog devices.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess