EN
  • EN
  • DE

AD8541AR-REEL

Part No AD8541AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description General Purpose CMOS Rail-to-Rail Amplifiers / Op Amp Single GP R-R I/O 5.5V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172244-AD8541AR-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD8541
Introduction Date May 23, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8541AR-REEL CAD Model

Description

AD8541AR-REEL Precision Op-Amp by Analog Devices Inc.

The AD8541AR-REEL is a high-performance, CMOS single-supply operational amplifier manufactured by Analog Devices Inc., a company renowned for its precision engineering and innovative analog technology. This operational amplifier (op-amp) is designed to offer a perfect blend of performance and power efficiency, making it an ideal choice for a wide array of applications including sensor signal conditioning, portable medical devices, and battery-powered instruments.

Key Features:

  • Single-Supply Operation: The AD8541AR-REEL is optimized for single-supply operation, which is crucial for battery-operated and portable devices, ensuring minimal power consumption without compromising on performance.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 2.7V to 5.5V, providing designers with the flexibility to use it in various circuit configurations and applications.
  • Low Power Consumption: With its low power consumption, the AD8541AR-REEL is an excellent choice for power-sensitive applications, ensuring longer battery life and reduced heat dissipation.
  • High Output Drive Capability: Despite its low power design, this op-amp can deliver a high output current, making it capable of driving a variety of loads efficiently.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output to swing close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Stable with Capacitive Loads: This op-amp is designed to be stable with capacitive loads, which is critical for maintaining signal integrity in various circuit designs.

Applications:

The versatility of the AD8541AR-REEL makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation

Available in a convenient reel packaging, the AD8541AR-REEL is designed to facilitate seamless integration into automated manufacturing processes, ensuring consistent quality and reliability. Analog Devices Inc. ensures that this op-amp meets the stringent requirements of modern electronic systems, providing designers with a robust, high-performance component for their precision circuit designs.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7059 $60.0015
175+ $0.6604 $115.5700
275+ $0.6377 $175.3675
395+ $0.5922 $233.9190
510+ $0.5694 $290.3940
635+ $0.5465 $347.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,310 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess