EN
  • EN
  • DE

AD85063

Part No AD85063
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043199-AD85063
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD85063 CAD Model

Description

Introducing the AD85063 Power Management IC by Analog Devices Inc.

The AD85063 from Analog Devices Inc. is a cutting-edge power management integrated circuit (PMIC) designed to cater to a broad range of applications requiring efficient power conversion and regulation. This high-performance chip is an ideal solution for designers looking to improve the energy efficiency and reliability of their electronic systems.

Key Features:

  • High Efficiency: The AD85063 boasts excellent conversion efficiency, which is crucial for battery-powered devices where extending operational life is of paramount importance.
  • Voltage Regulation: With its precise voltage regulation capabilities, the AD85063 ensures stable operation of the device under varying load conditions and input voltages, contributing to system robustness.
  • Low Quiescent Current: It is designed to have a low quiescent current, reducing the power drain when the device is in standby mode, thus conserving energy and prolonging battery life.
  • Thermal Protection: The chip includes built-in thermal protection features that prevent overheating, ensuring the safety and longevity of both the PMIC and the device it powers.
  • Wide Input Voltage Range: It can operate across a wide input voltage range, making it versatile for use in various applications from portable electronics to industrial systems.

Applications:

The versatility of the AD85063 allows it to be used in a multitude of applications, including:

  • Portable and battery-operated devices
  • Wireless communication systems
  • Power supplies for embedded systems
  • Automotive electronics
  • Industrial control systems

Engineers and designers can rely on the AD85063 to deliver consistent performance and to contribute to the overall efficiency of their electronic systems. Its integration into a design can simplify the power management scheme, reduce the number of external components required, and ultimately save on both space and cost.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD85063 is no exception. It reflects the company's dedication to providing innovative solutions that meet the evolving needs of the electronics industry.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess