EN
  • EN
  • DE

AD8479ARZ-RL

Part No AD8479ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / Very High Common-Mode Voltage Precision Difference Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 8V/μs
-3db Bandwidth 130kHz
Voltage - Input Offset 500μV
Current - Supply 550μA
Current - Output / Channel 55mA
Voltage - Supply, Single/Dual (±) ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series AD8479
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804013-AD8479ARZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8479ARZ-RL CAD Model

Description

Product Overview: AD8479ARZ-RL by Analog Devices Inc.

The AD8479ARZ-RL is a high-voltage, high-precision difference amplifier engineered by Analog Devices Inc., a leader in the manufacture of mixed-signal, analog, and digital signal processing integrated circuits. This robust component is designed to accurately amplify small differential voltages in the presence of large common-mode voltages, a feature that is particularly beneficial in industrial and automotive applications where precision and reliability are paramount.

The AD8479ARZ-RL operates over a wide supply voltage range and is capable of handling common-mode voltages up to ±600 V, making it an ideal choice for battery stack monitoring, motor control, and other high-side current sensing applications. With an impressive bandwidth of 200 kHz, it can be used in systems that require both high-speed signal processing and high voltage isolation.

Key features of the AD8479ARZ-RL include:

  • Wide Common-Mode Voltage Range: Capable of handling ±600 V, which ensures reliable performance in environments with high voltage levels.
  • High Accuracy: Offers excellent gain accuracy and low offset voltage, which translates to precise measurements and reduced error in signal processing.
  • High Bandwidth: With a bandwidth of 200 kHz, it is suitable for high-speed applications that demand quick and accurate signal amplification.
  • Robust Packaging: Comes in a 8-lead SOIC package, known for its reliability and ease of integration into various circuit designs.
  • Extended Temperature Range: Operates within a temperature range of -40°C to +125°C, ensuring stable performance under extreme conditions.

The AD8479ARZ-RL's combination of high voltage capability and precision makes it a versatile component for designers seeking to create systems that require differential signal processing with high common-mode voltage tolerance. Whether it's for precision data acquisition, energy management systems, or protective relays, the AD8479ARZ-RL from Analog Devices Inc. stands out as a top-tier solution for demanding applications.

For more detailed specifications and application guidance, engineers and designers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc. This will ensure the AD8479ARZ-RL is utilized to its full potential within their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2870 $52.8700
24+ $4.3380 $104.1120
36+ $4.2025 $151.2900
50+ $4.0669 $203.3450
64+ $3.9313 $251.6032
86+ $3.5247 $303.1242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess