AD845 Precision, High-Speed BiFET Op-Amp
The AD845 from Analog Devices Inc. is a precision, high-speed, BiFET operational amplifier that stands out in the market for its exceptional performance characteristics. Designed with a keen focus on speed and accuracy, the AD845 is an ideal choice for a wide range of applications, including medical instrumentation, professional audio equipment, and precision filters.
Boasting a slew rate of 200 V/µs and a gain bandwidth product of 16 MHz, this operational amplifier ensures that signals are amplified quickly and without distortion, making it perfect for tasks requiring fast and precise signal processing. The AD845 operates within a supply voltage range of ±4.5 V to ±18 V, providing designers with the flexibility to use it in various circuit configurations.
The AD845 is meticulously engineered to deliver exceptional linearity, with a total harmonic distortion (THD) of less than -100 dB, which is critical for high-fidelity audio applications and instrumentation. Its low input bias current, typically 25 pA, and low offset voltage of 1 mV max at room temperature, ensure precision in measurement and control systems.
This operational amplifier also features a low noise figure, typically 10 nV/√Hz at 1 kHz, which makes it suitable for applications requiring noise-free signal amplification. Furthermore, the AD845 has an excellent settling time to 0.01% for a 10 V step, making it highly reliable for high-speed data acquisition systems.
The AD845 comes in a compact DIP or SOIC package, which is convenient for space-constrained applications. Its robust design ensures reliable performance over the industrial temperature range of -40°C to +85°C. With its combination of speed, precision, and versatility, the AD845 is a top-tier component for any application demanding high-performance operational amplification.
For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website.