EN
  • EN
  • DE

AD843JRZ-16

Part No AD843JRZ-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 34MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 250 V/μs
GBP - Gain Bandwidth Product 34MHz
Current - Input Bias 50pA
Voltage - Input Offset 1mV
Operating Supply Current 12mA
Output Current per Channel 50mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 713355-AD843JRZ-16
Popularity Medium
Supply and Demand Status Limited
Family Name AD843
Introduction Date September 17, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD843JRZ-16 CAD Model

Description

Product Overview: AD843JRZ-16 Precision Amplifier

The AD843JRZ-16 from Analog Devices Inc. is a high-speed, high-performance operational amplifier designed to deliver exceptional accuracy and stability. This precision amplifier is a part of Analog Devices' renowned product line, which is synonymous with quality and reliability in the field of analog and mixed-signal processing.

With its impressive slew rate and wide bandwidth, the AD843JRZ-16 is particularly well-suited for applications requiring fast and accurate signal processing. Its 16 MHz bandwidth and 50 V/μs slew rate ensure that signals are amplified with minimal distortion, making it an ideal choice for audio processing, video and RF signal amplification, and high-speed data acquisition systems.

Key Features:

  • Wide Bandwidth: The AD843JRZ-16 boasts a 16 MHz bandwidth, which allows for the processing of high-frequency signals without significant loss of detail.
  • High Slew Rate: With a slew rate of 50 V/μs, this operational amplifier can respond quickly to changes in input signals, making it suitable for high-speed applications.
  • Low Distortion: The precision design minimizes harmonic distortion, ensuring that the output signal remains true to the original.
  • Single Supply Operation: It can be powered by a single supply voltage, simplifying the power supply design.
  • Robust Output Drive Capability: The AD843JRZ-16 can drive capacitive loads with ease, making it versatile for a variety of circuit configurations.

The AD843JRZ-16 comes in a compact package and is characterized by its ease of use with no external components required for operation. This feature, combined with its high performance, makes it an excellent choice for designers looking to create compact, efficient, and high-quality circuits.

Whether it's for professional audio equipment, medical instruments, or precision measurement devices, the AD843JRZ-16 delivers the accuracy and speed needed to maintain the integrity of the signal chain. Its robust design ensures long-term reliability, making it a smart investment for any critical application where signal fidelity cannot be compromised.

As with all Analog Devices products, the AD843JRZ-16 is supported by comprehensive technical documentation and a responsive customer support team, ensuring that integrating this operational amplifier into your design is as smooth and trouble-free as possible.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7681 $65.5362
4+ $26.8867 $107.5468
6+ $26.0465 $156.2790
8+ $25.2063 $201.6504
11+ $24.3661 $268.0271
14+ $21.8454 $305.8356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 424 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess