EN
  • EN
  • DE

AD843JNZ

Part No AD843JNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 34MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 250 V/μs
Gain Bandwidth Product (GBP) 34MHz
Current - Input Bias 50pA
Voltage - Input Offset 1mV
Operating Supply Current 12mA
Channel Output Current 50mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 144652-AD843JNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD843JNZ CAD Model

Description

Product Overview: AD843JNZ - High-Speed Operational Amplifier

The AD843JNZ is a high-speed, high-performance operational amplifier manufactured by Analog Devices Inc., a company renowned for its precision engineering and innovative analog technology. This operational amplifier is designed to cater to a wide range of applications, including high-speed integrators, digital-to-analog converters, sample-and-hold circuits, and many other circuits requiring high-speed and precision performance.

Key Features:

  • High Speed: The AD843JNZ boasts a slew rate of 250 V/µs and a fast settling time, making it suitable for high-frequency signal amplification and dynamic applications.
  • Wide Bandwidth: With a bandwidth of 34 MHz at a gain of +1, this operational amplifier can handle a broad spectrum of signals, ensuring minimal distortion and high fidelity.
  • Low Distortion: The device offers a low total harmonic distortion (THD), which is critical for audio applications and precision instrumentation.
  • High Output Current: Capable of delivering a high output current, the AD843JNZ can drive capacitive loads effectively, making it versatile for various output stage applications.
  • Flexible Power Supply: It operates on a wide supply voltage range, accommodating single or dual power supplies for design flexibility.

Applications:

The AD843JNZ is ideally suited for applications that require high speed and accuracy. Its robust performance makes it a perfect choice for:

  • Professional audio equipment
  • Video and broadcast systems
  • Active filters
  • Fast amplifiers in data acquisition systems
  • High-speed line drivers
  • Any application requiring a fast and accurate operational amplifier

Quality and Reliability:

Analog Devices Inc. ensures that the AD843JNZ meets the highest quality and reliability standards. Each operational amplifier is rigorously tested to guarantee performance even under extreme conditions. The device is available in an 8-lead PDIP package, which is easy to integrate into various circuit designs.

With its exceptional speed, accuracy, and flexibility, the AD843JNZ from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the performance of their high-speed analog circuits.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4401 $92.8802
3+ $38.1047 $114.3141
5+ $36.9140 $184.5700
6+ $35.7232 $214.3392
8+ $34.5324 $276.2592
10+ $30.9601 $309.6010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess