EN
  • EN
  • DE

AD8422ARMZ-RL

Part No AD8422ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8MSOP / High Performance, Low Power, Rail-to-Rail Precision Instrumentation Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.8V/μs
-3db Bandwidth 2.2MHz
Current - Input Bias 500pA
Voltage - Input Offset 70μV
Current - Supply 300μA
Current - Output / Channel 20mA
Voltage - Supply, Single/Dual (±) 3.6V ~ 36V, ±1.8V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series AD8422
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802143-AD8422ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8422ARMZ-RL CAD Model

Description

AD8422ARMZ-RL Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8422ARMZ-RL is a high-performance, precision instrumentation amplifier developed by Analog Devices Inc., designed to offer a perfect balance of cost and performance. This device is part of the Analog Devices' portfolio of amplifiers that are tailored for applications requiring accurate, low-noise signal amplification, such as medical instrumentation, industrial process controls, and precision data acquisition systems.

Featuring a low input bias current, low offset voltage, and low noise, the AD8422ARMZ-RL is a robust solution for systems where signal integrity is paramount. The device operates over a wide supply range of ±2.3 V to ±18 V, making it versatile for both single-supply and dual-supply applications. The amplifier boasts a rail-to-rail output, which allows for a greater dynamic range, especially beneficial in single-supply operations or when interfacing with ADCs.

The AD8422ARMZ-RL comes in a compact MSOP-10 package, which is ideal for space-constrained applications without compromising on performance. Its enhanced EMI rejection makes it suitable for harsh electrical environments, reducing the risk of signal corruption due to external interference.

Key features of the AD8422ARMZ-RL include:

  • Low offset voltage: Ensures accuracy in measurement and reduces the need for calibration.
  • Low noise: Minimizes signal distortion and enhances the signal-to-noise ratio, critical for high-precision applications.
  • High CMRR (Common-Mode Rejection Ratio): Provides excellent rejection of unwanted common-mode signals, improving measurement precision.
  • Wide bandwidth: The device features a bandwidth of 2 MHz, allowing it to handle a broad range of frequencies without compromising signal fidelity.
  • Low power consumption: This makes the AD8422ARMZ-RL ideal for battery-powered or energy-efficient systems.

The AD8422ARMZ-RL is a reliable choice for engineers and designers looking for an instrumentation amplifier that delivers high performance while maintaining cost-effectiveness. Whether for industrial, medical, or general-purpose applications, this Analog Devices Inc. product ensures that signals are amplified with precision, making it an indispensable component in any high-accuracy electronic system.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6030 $52.8240
17+ $6.1851 $105.1467
26+ $5.9762 $155.3812
36+ $5.5583 $200.0988
47+ $5.3493 $251.4171
59+ $5.1403 $303.2777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess