EN
  • EN
  • DE

AD8422ACPZ-R7

Part No AD8422ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000694-AD8422ACPZ-R7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Linear- Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)/ Cut Tape (CT)
Package / Case 8-WDFN Exposed Pad, CSP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Amplifier Type Instrumentation
Slew Rate 0.8V/µs
Current - Input Bias 500 pA
Voltage - Input Offset 70 µV
Ultra Librarian 3D Model Ultra Librarian AD8422ACPZ-R7 CAD Model

Description

AD8422ACPZ-R7: Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8422ACPZ-R7 is a high-performance instrumentation amplifier from Analog Devices Inc., designed to offer a perfect blend of precision, low noise, and low power consumption. This component is an essential building block for a wide range of applications, including medical devices, industrial process controls, and precision data acquisition systems. Its small footprint and robust design make it an ideal choice for space-constrained applications while maintaining the highest signal integrity.

Key Features

  • High Precision: The AD8422 provides excellent accuracy with a very low input offset voltage, low offset drift over temperature, and superior common-mode rejection ratio (CMRR), ensuring that the signal integrity is maintained even in the presence of unwanted noise and voltage fluctuations.
  • Low Noise: With its low noise performance, the AD8422 ensures that signals are amplified without significant degradation, making it suitable for sensitive applications where signal quality is paramount.
  • Low Power Consumption: Despite its high precision and low noise characteristics, the AD8422 is designed for power efficiency, which is critical for portable and battery-powered applications.
  • Wide Supply Range: The device operates from a wide single-supply range of ±2.3 V to ±18 V, or dual supplies of 4.6 V to 36 V. This flexibility allows it to be used in various system designs without requiring complex power supply arrangements.
  • Robust Design: The AD8422ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for reliability and durability, ensuring stable performance across a wide range of environmental conditions.

Applications

The AD8422ACPZ-R7 is versatile and can be used in numerous applications. It is particularly well-suited for:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls that require precise measurement of temperature, pressure, and other variables
  • Data acquisition systems that demand high accuracy and low noise
  • Strain gauge amplifiers where high precision is necessary
  • Portable battery-powered devices due to its low power consumption

Analog Devices Inc. is known for its high-quality components that are reliable and consistent in performance. The AD8422ACPZ-R7 is no exception and is a testament to the company's commitment to providing superior products for advanced electronic applications.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8997 $54.4985
12+ $8.9433 $107.3196
18+ $8.6639 $155.9502
24+ $8.3844 $201.2256
31+ $8.1049 $251.2519
42+ $7.2665 $305.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess