EN
  • EN
  • DE

AD8403ARU10-REEL

Part No AD8403ARU10-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG QUAD 10K 8B 24TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 500 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Temperature Range - Operating -40°C to 125°C
Case / Package 24-TSSOP
Win Source Part Number 1013475-AD8403ARU10-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8403ARU10-REEL CAD Model

Description

AD8403ARU10-REEL Digital Potentiometer by Analog Devices Inc.

The AD8403ARU10-REEL is a high-performance digital potentiometer designed by Analog Devices Inc., a leader in the semiconductor industry. This versatile component offers a robust solution for applications requiring precise resistance adjustments. The AD8403ARU10-REEL is part of the AD8400 series, which provides a range of digital potentiometers that are reliable and easy to use.

Key Features:

  • Resistance Options: This digital potentiometer comes with a resistance value of 10 kΩ, making it suitable for a variety of applications that require a mid-range resistance value.
  • Resolution: The device features 256-position resolution, allowing for fine adjustments and precise control over resistance settings.
  • Single Channel: It is a single-channel digital potentiometer, which means it can control one resistive ladder, simplifying the design and reducing the footprint for applications that only require one variable resistor.
  • Supply Voltage: The AD8403ARU10-REEL operates within a supply voltage range of 2.7V to 5.5V, accommodating a variety of power supplies and ensuring compatibility with both 3.3V and 5V systems.
  • Interface: It incorporates a user-friendly 3-wire serial interface, enabling easy communication with microcontrollers and other digital systems.
  • Package: The device is offered in a TSSOP package, which is known for its compact footprint, making it ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.
  • Reel Packaging: The AD8403ARU10-REEL is available in reel packaging, facilitating efficient handling and placement during the manufacturing process, especially for high-volume production.

Applications:

The AD8403ARU10-REEL digital potentiometer is suitable for a wide array of applications, including but not limited to:

  • Adjustable power supplies
  • Programmable filters and delays
  • Audio control systems
  • Calibration and trimming systems
  • Instrumentation

With its precision, durability, and ease of integration, the AD8403ARU10-REEL from Analog Devices Inc. is an excellent choice for designers looking to add adjustable resistance capabilities to their electronic designs.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess