EN
  • EN
  • DE

AD8402AN100

Part No AD8402AN100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 1-/2-/4-Channel Digital Potentiometers / Digital Potentiometer 100kOhm 256POS Volatile Linear 14-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 172203-AD8402AN100
Popularity Medium
Supply and Demand Status Limited
Family Name AD8402
Introduction Date January 23, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8402AN100 CAD Model

Description

AD8402AN100 Digital Potentiometer by Analog Devices Inc.

The AD8402AN100 is a high-performance digital potentiometer designed and manufactured by the renowned Analog Devices Inc. This precision device offers a convenient and reliable solution for applications requiring variable resistor settings. The AD8402AN100 is part of Analog Devices' family of dual-channel digital potentiometers, which are known for their exceptional accuracy and stability.

With a resistance value of 100kΩ, the AD8402AN100 provides the flexibility to adjust and control signal levels within a wide range of electronic circuits. Its digital interface allows for easy integration into microcontroller-based systems, making it an excellent choice for both simple and complex designs.

Key Features:

  • Resistance Value: 100kΩ per potentiometer channel
  • Channels: Dual-channel configuration for versatile applications
  • Interface: Serial data interface compatible with SPI protocols
  • Resolution: 256-position adjustment for fine-tuning
  • Package: Durable and compact 14-pin DIP (Dual Inline Package)
  • Supply Voltage: Operates from a single 2.7V to 5.5V supply
  • Temperature Range: Industrial range (-40°C to +85°C) ensures reliable performance under various conditions

The AD8402AN100 is particularly well-suited for applications that demand precise adjustments, such as gain control, offset adjustment, and various filtering tasks. Its robust design ensures that the device can withstand the rigors of industrial environments, while providing the performance and reliability that Analog Devices Inc. is known for.

Whether used in audio systems for volume control, in power supplies for voltage adjustment, or in automotive electronics for sensor calibration, the AD8402AN100 stands out for its ease of use and integration. Design engineers will appreciate the digital potentiometer's non-volatile memory, which retains the last position before power-off, ensuring a consistent start-up state when power is reapplied.

In summary, the AD8402AN100 digital potentiometer from Analog Devices Inc. is a versatile and high-quality component that offers precise control over resistance settings in a wide array of electronic applications. Its robust design and advanced features make it an essential tool for modern electronic design and automation tasks.

You May Also Be Interested in

Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess