EN
  • EN
  • DE

IMC-0805-220NH

Part No IMC-0805-220NH
Manufacturer Vishay
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033880-IMC-0805-220NH
Categories Fixed Inductors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMC-0805-220NH CAD Model

Description

The IMC-0805-220NH is a wirewound chip inductor from Vishay. It is designed for high-frequency applications, providing stable inductance and high self-resonant frequency (SRF). The inductor is constructed with a ceramic core and a wirewound coil, offering excellent electrical characteristics and reliable performance. The 0805 package size makes it suitable for surface mount technology (SMT) assembly in compact electronic devices.

Applications

  • RF Circuits
  • Wireless Communication Devices
  • Mobile Phones
  • GPS Receivers
  • Bluetooth Modules
  • Matching Networks
  • Filtering Circuits
  • High-Frequency Amplifiers

Features

  • High Self-Resonant Frequency (SRF)
  • Stable Inductance
  • Wirewound Construction
  • Ceramic Core
  • Surface Mount Technology (SMT)
  • Compact 0805 Package
  • High Q Factor

Benefits

  • Improved Performance in High-Frequency Applications
  • Stable and Reliable Operation
  • Easy to Integrate into SMT Assembly Processes
  • Small Footprint for Space-Constrained Designs
  • Excellent Electrical Characteristics
  • Reduced Signal Loss

Technical Specifications:

  • Inductance: 220 nH
  • Tolerance: ±3%
  • Self-Resonant Frequency (SRF): 450 MHz (Typical)
  • Q Factor: 45 (Typical)
  • DC Resistance (DCR): 0.65 Ohms (Typical)
  • Rated Current: 200 mA
  • Operating Temperature: -55°C to +125°C
  • Package: 0805

The IMC-0805-220NH wirewound chip inductor is an excellent choice for high-frequency circuits requiring stable inductance and a small footprint. Its high SRF and Q factor ensure optimal performance in wireless and RF applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess