EN
  • EN
  • DE

AD8390ACPZ

Part No AD8390ACPZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10N
Reference case LFCSP-16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751725-AD8390ACPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8390ACPZ CAD Model

Description

Product Overview: AD8390ACPZ by Analog Devices Inc.

The AD8390ACPZ is a high-performance, low-power operational amplifier from Analog Devices Inc., a renowned leader in the field of precision analog technology. This device is a part of their extensive op-amp portfolio and is designed to meet a wide range of application requirements. It is particularly well-suited for battery-powered applications due to its low power consumption and operates over a wide range of supply voltages.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD8390ACPZ provides excellent thermal performance and occupies minimal board space, making it an ideal choice for space-constrained applications. The chip's size, combined with its robust design, ensures that it can be integrated into a variety of electronic devices without compromising on performance or reliability.

One of the key features of the AD8390ACPZ is its rail-to-rail output swing, which allows for maximum dynamic range, especially in low-voltage applications. This makes it an excellent choice for audio, portable communications, and other applications that require high-quality signal amplification with minimal distortion.

The AD8390ACPZ also boasts a fast settling time, which is critical for applications that require quick response times, such as data acquisition systems and filters. Its low input bias current and low offset voltage contribute to its high accuracy, ensuring that signals are amplified with precision and minimal error.

Furthermore, the AD8390ACPZ is designed with protection features that safeguard the device under extreme conditions. These include over-temperature protection and short-circuit protection, which help to maintain the longevity and reliability of the amplifier over its operational lifespan.

For designers and engineers looking to incorporate a dependable op-amp into their circuits, the AD8390ACPZ from Analog Devices Inc. offers a balance of performance, power efficiency, and compact form factor. With its versatile characteristics and robust design, it stands out as a superior choice for a multitude of analog signal processing applications.

Key Specifications:

  • Low Power Consumption
  • Rail-to-Rail Output Swing
  • Wide Supply Voltage Range
  • Compact LFCSP Packaging
  • Fast Settling Time
  • Low Input Bias Current
  • Over-Temperature and Short-Circuit Protection

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6697 $60.7061
31+ $3.8323 $118.8013
47+ $3.7122 $174.4734
65+ $3.5921 $233.4865
84+ $3.4731 $291.7404
112+ $3.1139 $348.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess