EN
  • EN
  • DE

AD8376ACPZ

Part No AD8376ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 700MHZ 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Variable Gain
Number of Circuits 2
Output Type Differential
Slew Rate 5000 V/μs
-3db Bandwidth 700MHz
Current - Input Bias 900nA
Operating Supply Current 250mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 087562-AD8376ACPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8376ACPZ CAD Model

Description

AD8376ACPZ - Ultra-Low Distortion, Variable Gain Amplifier by Analog Devices Inc.

The AD8376ACPZ is a premium-grade, dual-channel, digitally controlled, variable gain amplifier (VGA) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This high-performance component is tailored for applications requiring precise amplitude adjustment, high bandwidth, and ultra-low distortion, making it an ideal choice for advanced communication systems, medical imaging, and professional audio equipment.

Key Features:

  • Wideband Operation: The AD8376 operates over a broad frequency range, offering consistent performance from low frequencies up to several hundred megahertz, which is crucial for RF and IF signal chains.
  • Ultra-Low Distortion: With its exceptional linearity, the device ensures minimal signal distortion, preserving the integrity of the original signal, which is critical for high-fidelity audio applications and precise instrumentation.
  • Digitally Controlled Gain: The VGA provides a 31 dB gain control range with 1 dB steps, allowing for fine-tuning of signal amplitude through a parallel or serial interface, affording designers flexibility and precision in gain settings.
  • High Output IP3: Exhibiting a high third-order intercept point, the AD8376ACPZ is capable of maintaining signal clarity even in the presence of strong interfering signals, a vital attribute for communication systems.
  • Dual-Channel Configuration: The dual-channel design enables the simultaneous processing of two separate signals or differential signal processing, enhancing the versatility of the device in complex signal environments.
  • Compact Packaging: Housed in a compact 32-lead LFCSP (lead-frame chip scale package), the AD8376ACPZ saves valuable board space while still offering exceptional performance.

Applications:

  • Wireless and wired broadband communication systems
  • Professional audio mixing and recording equipment
  • Medical imaging systems such as ultrasound and MRI
  • Instrumentation and automatic test equipment
  • Radar and satellite communication systems

With its robust design, the AD8376ACPZ from Analog Devices Inc. stands out as a top-tier solution for engineers seeking a VGA that delivers accuracy, flexibility, and high-quality signal amplification. The device's excellent dynamic performance and ease of integration make it a go-to component for pushing the boundaries of modern electronic system design.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6734 $62.4074
25+ $4.6547 $116.3675
39+ $4.5091 $175.8549
53+ $4.3636 $231.2708
69+ $4.2181 $291.0489
92+ $3.7826 $347.9992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess