EN
  • EN
  • DE

AD8369ARUZ-REEL7

Part No AD8369ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 1 CIRCUIT 16TSSOP / 45 dB Digitally Controlled VGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Variable Gain
Number of Circuits 1
Slew Rate 1200V/μs
-3db Bandwidth 600MHz
Current - Input Bias 160μA
Current - Supply 37mA
Voltage - Supply, Single/Dual (±) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series AD8369
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808605-AD8369ARUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8369ARUZ-REEL7 CAD Model

Description

The AD8369ARUZ-REEL7 is a state-of-the-art Variable Gain Amplifier (VGA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the REEL7 packaging series, indicating its delivery in tape and reel form suitable for automated assembly processes.

Key Features:

  • Frequency Range: The AD8369ARUZ-REEL7 operates over a broad frequency range, making it versatile for a variety of applications including baseband and IF frequency designs.
  • Gain Control: It features a linear-in-dB gain control scale that provides precise gain setting and adjustment across a 45 dB range, which is essential for dynamic signal processing.
  • Single-ended Input/Output: The device supports single-ended input and output, simplifying the interfacing with other components in the signal chain.
  • Integrated Features: It includes an on-chip matched broadband input and output, as well as a power-down feature for power-saving modes.
  • Supply Voltage: The VGA operates at a single supply voltage of 5 V, which is common in many electronic systems, thereby reducing the complexity of power supply design.
  • Package: The component is housed in a compact TSSOP-16 package, which is ideal for space-constrained applications.

Applications:

The AD8369ARUZ-REEL7 is a versatile amplifier that can be used in a variety of applications, including:

  • Cellular base stations
  • IF and RF applications
  • Wireless infrastructure
  • Automatic gain control (AGC) circuits
  • CATV equipment
  • Test and measurement systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The AD8369ARUZ-REEL7 is built to meet high standards, ensuring stable performance over its operational lifespan and across various environmental conditions. This makes it a reliable choice for critical applications where consistent performance is a necessity.

For engineers and designers looking for a flexible and reliable variable gain amplifier, the AD8369ARUZ-REEL7 from Analog Devices Inc. offers a compelling mix of performance, integration, and ease of use.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1068 $51.3204
7+ $16.0241 $112.1687
10+ $15.4828 $154.8280
14+ $14.4000 $201.6000
19+ $13.8587 $263.3153
23+ $13.3173 $306.2979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess