EN
  • EN
  • DE

AD8348ARUZ-REEL7

Part No AD8348ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description IC QUADRATURE DEMOD 28-TSSOP TR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 100MHz to 2GHz
RF Frequency 50MHz to 1GHz
P1dB -22dBm
Gain 25.5dB
Noise Figure 10.75dB
Operating Supply Current 58mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 28-TSSOP
Win Source Part Number 124849-AD8348ARUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8348ARUZ-REEL7 CAD Model

Description

Analog Devices Inc. AD8348ARUZ-REEL7

The AD8348ARUZ-REEL7 is a versatile and high-performance quadrature demodulator from Analog Devices Inc., designed for use in wireless communication applications. This integrated circuit is part of the Analog Devices' RF product line, which is renowned for its superior signal processing capabilities. The AD8348ARUZ-REEL7 is specifically engineered to cater to the demanding requirements of modern radio systems, including base stations, wireless infrastructure, and software-defined radios.

One of the key features of the AD8348ARUZ-REEL7 is its wide operating frequency range, which extends from 800 MHz to 2.7 GHz, making it suitable for a variety of wireless standards such as GSM, CDMA, WCDMA, and LTE. This broad frequency coverage ensures that the device can be used in multiple markets and applications without the need for significant redesign or replacement.

The device comes in a compact TSSOP-28 package, which is conducive to space-constrained designs. It is also available on a 7-inch reel, denoted by the "REEL7" suffix, which is ideal for automated high-volume manufacturing processes. The TSSOP packaging combined with the reel format helps in reducing the overall production costs and simplifies inventory management for manufacturers.

Equipped with an I/Q demodulator, the AD8348ARUZ-REEL7 provides excellent demodulation accuracy and phase balance, which are critical for high-order quadrature amplitude modulation (QAM) schemes. The device also features a variable gain range, which allows for fine-tuning of the signal levels to optimize system performance. Additionally, it includes an integrated local oscillator (LO) amplifier, which reduces the need for external components and simplifies the overall design.

The AD8348ARUZ-REEL7 is designed to offer low power consumption, which is a crucial factor for battery-powered devices and energy-efficient systems. Its power-saving features contribute to the extended operational life of the end products and help to meet the energy regulations in various markets.

In summary, the AD8348ARUZ-REEL7 from Analog Devices Inc. is a high-quality RF component that combines wide frequency range, compact packaging, and energy efficiency, making it an excellent choice for designers and manufacturers of advanced wireless communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0970 $52.3880
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7388 $253.2088
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,760 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess