EN
  • EN
  • DE

AD8345ARE

Part No AD8345ARE
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC QUAD MOD 140-1000MHZ 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 140MHz to 1GHz
RF Frequency 140MHz to 1GHz
P1dB 2.5dBm
Noise Floor -155dBm/Hz
Output Power 2dBm
Operating Supply Current 78mA
Supply Voltage - Operating 2.7 V to 5.5 V
Test Frequency 800MHz
Dimension 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 077220-AD8345ARE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8345ARE CAD Model

Description

Product Overview: AD8345ARE by Analog Devices Inc.

The AD8345ARE from Analog Devices Inc. is a high-performance, silicon RFIC Quadrature Modulator that is designed for use in a variety of communication systems. This versatile component is ideal for applications such as broadband wireless access systems, WLANs, ISM band transceivers, and mobile communication systems. The AD8345ARE integrates a high-linearity mixer with a precision quadrature phase shifter and a local oscillator (LO) buffer amplifier, streamlining the design process for RF and IF modulator sections of communication equipment.

Key Features

  • Frequency Range: The AD8345ARE operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Integration: With a quadrature modulator, phase shifter, and LO buffer in one package, it reduces the number of external components required, saving space and cost.
  • High Linearity: The device provides excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Power Consumption: Designed for efficiency, the AD8345ARE minimizes power usage, which is essential for portable and battery-powered devices.

Technical Specifications

  • Supply Voltage: The modulator operates from a single supply voltage, simplifying power supply design.
  • Output P1dB: The output 1 dB compression point is specified, indicating the maximum output level before significant compression occurs.
  • Sideband Suppression: Excellent sideband suppression reduces unwanted spectral emissions, improving overall system performance.
  • Carrier Suppression: Carrier suppression capabilities help to minimize the leakage of the LO signal to the RF output, which is critical for many communication systems.

Applications

  • Wireless communication systems
  • Point-to-point and point-to-multipoint radios
  • Wireless local loop
  • Wireless LANs
  • Instrumentation and test equipment

The AD8345ARE from Analog Devices Inc. stands out as a robust and reliable choice for designers looking to implement a high-quality modulator in their RF and IF communication systems. Its combination of performance, integration, and efficiency makes it a valuable component in the modern RF designer's toolkit.

You May Also Be Interested in

L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Texas Instruments
REG PULSE WIDTH MOD / RF Modulator IC
Lowest to $13.6357
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $24.7352
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,155 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess