EN
  • EN
  • DE

AD8330ACPZ

Part No AD8330ACPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816625-AD8330ACPZ
Ultra Librarian 3D Model Ultra Librarian AD8330ACPZ CAD Model

Description

AD8330ACPZ Variable Gain Amplifier by Analog Devices Inc.

The AD8330ACPZ is a high-performance, variable gain amplifier (VGA) developed by Analog Devices Inc., tailored for applications that demand precise amplitude adjustment, such as medical ultrasound, radar systems, and communication infrastructure. This integrated circuit is designed to offer a wide dynamic range and excellent linearity, which makes it an ideal choice for designers looking to enhance signal conditioning in their systems.

Enclosed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8330ACPZ occupies minimal space on a circuit board, allowing for more efficient use of PCB real estate. This is particularly beneficial for space-constrained applications where performance cannot be compromised.

One of the standout features of the AD8330ACPZ is its linear-in-dB gain control characteristic, which spans a 60 dB range. This characteristic simplifies the control of gain across the amplifier, as a linear voltage change results in a consistent decibel gain change, enabling straightforward and predictable adjustments. The device operates over a wide frequency range, making it versatile for various signal bandwidths.

The AD8330ACPZ boasts an exceptional balance of low noise and low distortion performance. This combination ensures that the signal integrity is maintained throughout the gain control range, which is crucial for high-fidelity signal processing applications. The device is also designed with a single-ended input and output, which simplifies interfacing with other components in a signal chain.

With a single 3 V to 5 V supply, the AD8330ACPZ maintains energy efficiency, a critical aspect for portable and battery-powered devices. Additionally, it features a power-down function that further reduces power consumption when the amplifier is not in active use.

Overall, the AD8330ACPZ from Analog Devices Inc. is a robust solution for engineers looking to implement variable gain control with high precision and reliability. Its integration of advanced features in a compact form factor makes it a compelling choice for a wide range of signal processing applications.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4117 $68.8234
4+ $28.2353 $112.9412
6+ $27.3529 $164.1174
8+ $26.4706 $211.7648
10+ $25.5882 $255.8820
14+ $22.9412 $321.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess