EN
  • EN
  • DE

AD8321AR

Part No AD8321AR
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DVR CATV 20-SOIC / Line Driver, Transmitter 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Line Driver, Transmitter
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AD8321
Standard Package 37 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555770-AD8321AR
Ultra Librarian 3D Model Ultra Librarian AD8321AR CAD Model

Description

AD8321AR: A High-Performance Gain Adjustable Amplifier by Analog Devices Inc.

The AD8321AR from Analog Devices Inc. is a precision, adjustable gain amplifier designed to meet the rigorous demands of applications requiring high dynamic range and linear response. This versatile component is ideal for use in a variety of systems such as cable modems, telecommunication networks, and broadband data communications that require reliable and consistent signal amplification.

Key Features:

  • Adjustable Gain Control: The AD8321AR offers a wide gain range, which can be precisely adjusted through a digital interface or via an analog voltage, allowing for fine-tuning to match specific system requirements.
  • High Linearity: With its exceptional linearity, the amplifier ensures minimal distortion of the signal, which is crucial for maintaining the integrity of high-speed data transmission.
  • Low Noise Figure: The low noise figure of the AD8321AR minimizes additional signal degradation, making it suitable for applications where signal clarity is paramount.
  • Frequency Range: The device operates over a broad frequency range, accommodating various communication standards and protocols.
  • Single Supply Operation: Designed for simplicity and ease of use, the AD8321AR operates from a single supply voltage, reducing the complexity of power management in system design.
  • Compact Package: The amplifier comes in a compact package, allowing for efficient use of board space in densely packed electronic systems.

Applications:

The AD8321AR is highly suited for applications including, but not limited to:

  • CATV systems
  • Fiber optic receivers
  • Variable gain stages in IF and RF circuits
  • Test and measurement equipment

As a product of Analog Devices Inc., a leader in the semiconductor industry, the AD8321AR is backed by the company's commitment to high-quality manufacturing and long-term reliability. Integrating this amplifier into your design ensures performance that adheres to the stringent specifications required by today's advanced communication systems.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their support team directly. The AD8321AR stands as a testament to Analog Devices' expertise in creating components that push the boundaries of performance and integration.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8665 $59.3325
12+ $9.7367 $116.8404
19+ $9.4317 $179.2023
26+ $9.1280 $237.3280
33+ $8.8242 $291.1986
44+ $7.9106 $348.0664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess