EN
  • EN
  • DE

AD831APZ-REEL7

Part No AD831APZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 500MHZ DWN CONV 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type HF, VHF
Frequency 500MHz
Number of Mixers 1
Gain 0dB
Noise Figure 14dB
Secondary Attributes Down Converter
Operating Supply Current 125mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 20-PLCC (9x9)
Win Source Part Number 133652-AD831APZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD831APZ-REEL7 CAD Model

Description

Product Overview: AD831APZ-REEL7

The AD831APZ-REEL7 is a high-performance, low-distortion active mixer from Analog Devices Inc., renowned for its exceptional signal processing capabilities. Designed to operate across a broad frequency range, this mixer is an ideal choice for various RF and IF applications. Its versatility and performance make it suitable for telecommunications, radar systems, and electronic warfare, among other advanced signal processing applications.

Key Features

  • Wide Frequency Range: The device can function effectively at RF and LO frequencies from 400 MHz to 1.4 GHz, while the IF output is DC to 250 MHz, catering to a wide range of applications.
  • High Linearity: It offers excellent linearity with an Input IP3 of 20 dBm, ensuring high-quality signal mixing with minimal distortion.
  • Low Noise Figure: With a noise figure of 11 dB, the AD831APZ-REEL7 provides a clean signal amplification, which is critical for high-performance receivers.
  • Single Supply Operation: The device operates on a single 5V supply, simplifying the power supply design.
  • Low Power Consumption: It consumes only 165 mA, making it an energy-efficient option for power-sensitive designs.

Applications

  • Wireless Communications
  • Broadband Access Networks
  • Radar and Satellite Systems
  • Test Equipment
  • Electronic Warfare

Product Specifications

The AD831APZ-REEL7 is supplied in a compact 8-lead SOIC package, making it suitable for space-constrained applications. It is part of the REEL7 packaging series, which indicates tape and reel packaging for automated assembly processes. The device's robust design ensures reliable performance even in demanding environments.

With its combination of wide frequency range, high linearity, and low noise figure, the AD831APZ-REEL7 from Analog Devices Inc. stands out as a superior choice for designers looking to implement a high-quality active mixer in their RF and IF signal chains.

You May Also Be Interested in

Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1044 $58.2088
5+ $23.8806 $119.4030
7+ $23.1343 $161.9401
9+ $22.3880 $201.4920
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess