EN
  • EN
  • DE

AD831AP-REEL7

Part No AD831AP-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 500MHZ DWN CONV 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
RF Type HF, VHF
Frequency 500MHz
Number of Mixers 1
Gain 0dB
Noise Figure 14dB
Secondary Attributes Down Converter
Operating Supply Current 125mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 20-PLCC (9x9)
Win Source Part Number 120310-AD831AP-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD831AP-REEL7 CAD Model

Description

Product Overview: AD831AP-REEL7 from Analog Devices Inc.

The AD831AP-REEL7 is a high-performance, low-distortion active mixer from Analog Devices Inc., renowned for their precision in manufacturing high-quality electronic components. This mixer is part of a series that offers an innovative solution for frequency conversion in RF and IF systems. It is especially suitable for applications requiring a broad dynamic range and low noise figure.

Key Features

  • High Linearity: The AD831AP-REEL7 boasts exceptional linearity, which is crucial for maintaining signal integrity in complex systems.
  • Low Noise Figure: With a low noise figure, this mixer ensures minimal degradation of the signal-to-noise ratio, making it ideal for high-performance receivers.
  • Wide Frequency Range: It operates effectively across a wide frequency range, accommodating various RF and IF applications.
  • Single Supply Operation: The device operates on a single supply voltage, simplifying power supply design and reducing system complexity.
  • High Input IP3: The high third-order intercept point indicates the mixer's ability to handle strong signals without significant distortion.

Applications

The AD831AP-REEL7 is versatile and can be used in a multitude of applications, including but not limited to:

  • Wireless communication systems
  • Broadband local oscillators
  • IF and RF frequency synthesis
  • Test equipment and instrumentation

Package and Quality

The AD831AP-REEL7 comes in a compact package that is suitable for space-constrained applications. It is provided in reel form, facilitating easy integration into automated manufacturing processes. Analog Devices Inc. ensures that each unit meets stringent quality standards for reliability and performance.

Conclusion

With its high linearity, low noise figure, and wide frequency range, the AD831AP-REEL7 from Analog Devices Inc. represents a superior choice for designers looking for a reliable and efficient active mixer. Whether for commercial or industrial use, this component provides a robust solution for frequency conversion needs in advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7171 $59.4342
5+ $24.3834 $121.9170
8+ $23.6214 $188.9712
11+ $22.8595 $251.4545
14+ $22.0974 $309.3636
18+ $19.8115 $356.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess