EN
  • EN
  • DE

AD8314ARM

Part No AD8314ARM
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECTOR/CTRLR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Frequency 100MHz to 2.7GHz
RF Type Cellular, GSM, TDMA, CDMA
Input Range -45dBm to 0dBm
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.7mA
Case / Package 8-MSOP
Win Source Part Number 077218-AD8314ARM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8314ARM CAD Model

Description

AD8314ARM - 100 MHz to 2.7 GHz, 45 dB Logarithmic Detector/Controller

The AD8314ARM from Analog Devices Inc. is a highly integrated logarithmic detector optimized for the measurement and control of RF signals within the frequency range of 100 MHz to 2.7 GHz. It is an essential component for RF signal processing in various applications including wireless base stations, cellular handsets, radar systems, and communication test equipment.

Key Features:

  • Frequency Range: The device operates over a wide frequency range from 100 MHz to 2.7 GHz, making it versatile for a broad spectrum of RF applications.
  • Dynamic Range: With a dynamic range of 45 dB, the AD8314ARM can accurately measure signals from -55 dBm to -10 dBm, ensuring reliable performance across different signal strengths.
  • Logarithmic Slope: The device has a well-defined logarithmic slope of 25 mV/dB (typical), providing a linear-in-dB response with temperature stability.
  • Fast Response Time: It offers a fast response time, enabling rapid signal detection and processing, which is crucial for high-speed communication systems.
  • Low Power Consumption: Designed for efficiency, the AD8314ARM consumes low power, which is an important consideration for battery-operated devices.
  • Package: Supplied in a compact 6-lead SOT-23 package, it is suitable for space-constrained applications.

Applications:

  • Wireless base stations (GSM, CDMA, WCDMA)
  • Cellular handsets
  • Radar and satellite systems
  • Power amplifier control
  • Received signal strength indication (RSSI)
  • Logarithmic amplification

The AD8314ARM is engineered to provide accurate RF signal measurement with a logarithmic response that is proportional to the input signal power. Its high level of integration reduces the need for additional external components, simplifying design and reducing overall system cost. Whether used for automatic gain control (AGC) circuits, power monitoring, or signal strength detection, the AD8314ARM is a robust solution that enhances the performance and reliability of RF systems.

With its combination of wide frequency range, high dynamic range, and low power consumption, the AD8314ARM from Analog Devices Inc. stands out as a highly effective solution for advanced RF signal processing.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9687 $53.2785
115+ $0.9063 $104.2245
175+ $0.8750 $153.1250
250+ $0.8125 $203.1250
320+ $0.7813 $250.0160
400+ $0.7500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311,850 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess