EN
  • EN
  • DE

AD8314ARM-REEL

Part No AD8314ARM-REEL
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECTORCTRLR 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Frequency 100MHz ~ 2.7GHz
RF Type Cellular, GSM, TDMA, CDMA
Input Range -45dBm ~ 0dBm
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 5.7 mA
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555764-AD8314ARM-REEL
Ultra Librarian 3D Model Ultra Librarian AD8314ARM-REEL CAD Model

Description

AD8314ARM-REEL: A High-Performance Logarithmic Detector from Analog Devices Inc.

The AD8314ARM-REEL is a state-of-the-art RF (radio frequency) logarithmic detector, meticulously designed by Analog Devices Inc., a leader in high-performance semiconductors. This component is engineered to offer precise measurement and control of RF signals in various applications, including wireless systems, cellular infrastructure, radar systems, and more.

With a dynamic range of 45 dB, the AD8314ARM-REEL is capable of detecting signals from -55 dBm up to -10 dBm, making it an ideal choice for systems that require a wide operational range. It operates over a frequency range of 100 MHz to 2.5 GHz, which covers many of the commonly used RF bands. This versatility ensures that the product can be used in a multitude of RF applications without the need for multiple different detectors.

The device is characterized by its fast response time and high accuracy. It features a proprietary temperature compensation technique that minimizes variations in the log-slope over the full temperature range of -40°C to +85°C. This ensures that the device maintains consistent performance even under changing environmental conditions.

The AD8314ARM-REEL comes in a compact MSOP-8 package, making it suitable for space-constrained applications. Its small size, combined with the low power consumption of 7.5 mA at 3 V, makes the device an efficient solution for portable and battery-powered equipment.

Integration is made simple with the inclusion of a single-supply operation and a flexible interface that is compatible with a variety of ADCs or microcontrollers. This allows for straightforward implementation into existing designs, reducing time-to-market for products that require RF signal measurement and logging.

To ensure reliability and quality, the AD8314ARM-REEL is provided in a reel format, which facilitates automated assembly processes and aids in inventory management for high-volume production environments.

Overall, the AD8314ARM-REEL from Analog Devices Inc. is a robust and reliable component that offers precision RF signal detection, broad frequency coverage, and ease of integration, making it an excellent choice for designers looking to enhance the performance of their RF systems.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9687 $53.2785
115+ $0.9063 $104.2245
175+ $0.8750 $153.1250
250+ $0.8125 $203.1250
320+ $0.7813 $250.0160
400+ $0.7500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293,250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess