EN
  • EN
  • DE

AD8313ARM-REEL7

Part No AD8313ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC LOG DETECTOR/CTRLR 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 100MHz to 2.5GHz
RF Type RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN
Input Range -65dBm to 0dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 13.7mA
Case / Package 8-MSOP
Win Source Part Number 113170-AD8313ARM-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8313ARM-REEL7 CAD Model

Description

Product Overview: AD8313ARM-REEL7

The AD8313ARM-REEL7 is a high-performance, precision RF (Radio Frequency) detector manufactured by Analog Devices Inc. This product is designed for use in RF signal processing applications and is well-suited for both commercial and industrial markets. The AD8313ARM-REEL7 is capable of accurately measuring RF signals over a wide frequency range from 0.1 GHz to 2.5 GHz, making it versatile for various applications including wireless systems, base stations, and RF instrumentation.

This RF detector operates using a demodulating logarithmic amplifier principle, which provides a wide dynamic range and excellent temperature stability. Its logarithmic response allows for the measurement of signal strength over a large range of input signal levels without the need for manual range changing. The output is a voltage that is directly proportional to the logarithm of the input signal amplitude, which simplifies the RF signal strength measurement and analysis.

The AD8313ARM-REEL7 comes in a compact MSOP-8 package, which is ideal for space-constrained applications. It is supplied in tape and reel form, indicated by the "REEL7" suffix, for ease of use in automated manufacturing processes. The device also features a fast response time, low power consumption, and a single-supply operation ranging from 2.7 V to 5.5 V, making it a highly efficient component for RF systems.

Key features of the AD8313ARM-REEL7 include its excellent accuracy and consistency over temperature, its ability to operate without any external RF filter, and its immunity to latch-up. It also has a power-down feature, which further reduces the power consumption when the detector is not in use.

In summary, the AD8313ARM-REEL7 from Analog Devices Inc. is a robust and reliable solution for RF signal detection and measurement. Its wide frequency range, high dynamic range, and ease of integration make it an excellent choice for engineers and designers looking to incorporate precise RF measurement capabilities into their systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess