EN
  • EN
  • DE

AD8295ACPZ-WP

Part No AD8295ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1MHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray - Waffle
Amplifier Type Instrumentation
Number of Circuits 3
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 1MHz
-3db Bandwidth 1.2MHz
Current - Input Bias 500pA
Voltage - Input Offset 120μV
Operating Supply Current 2mA
Output Current per Channel 18mA
Dual Supply Voltage (±) 4.6 V ~ 36 V, ±2.3 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN, CSP
Manufacturer Package 16-LFCSP-VQ (4x4)
Win Source Part Number 767597-AD8295ACPZ-WP
Popularity Medium
Supply and Demand Status Limited
Family Name AD8295
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8295ACPZ-WP CAD Model

Description

Product Overview: AD8295ACPZ-WP from Analog Devices Inc.

The AD8295ACPZ-WP is a high-performance, precision instrumentation amplifier designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This compact, integrated solution is ideal for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems. The AD8295ACPZ-WP stands out for its low noise, low distortion, and high accuracy, making it an excellent choice for professionals seeking reliable signal amplification in demanding environments.

Key Features

  • Precision Performance: With its advanced design, the AD8295ACPZ-WP provides exceptional accuracy and stability, ensuring that signals are amplified without significant distortion or noise interference.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this amplifier operates with a low current draw, making it suitable for battery-powered devices and portable equipment.
  • Integrated Features: The device includes matched resistors that minimize the need for external components, simplifying the design process and reducing the overall footprint on the PCB.
  • Wide Supply Range: The AD8295ACPZ-WP operates over a broad supply voltage range, accommodating various application requirements and making it versatile for multiple system designs.
  • Robust Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the product is designed to withstand harsh conditions, ensuring long-term reliability and performance.

Applications

The AD8295ACPZ-WP is engineered to meet the stringent requirements of applications where precision signal processing is critical. It is particularly well-suited for:

  • Medical diagnostic equipment such as ECG and EEG monitors
  • Industrial control systems, including temperature and pressure measurement
  • Precision data acquisition systems that require high accuracy and low noise
  • Battery-powered and portable devices where power efficiency is key

With its combination of precision, integration, and efficiency, the AD8295ACPZ-WP from Analog Devices Inc. represents a superior choice for professionals looking for a reliable instrumentation amplifier that delivers consistent, high-quality performance. Its robust design and flexible operation make it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8261 $51.3044
10+ $10.5240 $105.2400
15+ $10.1951 $152.9265
21+ $9.8662 $207.1902
27+ $9.5374 $257.5098
36+ $8.5508 $307.8288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess