EN
  • EN
  • DE

AD8295ACPZ-R7

Part No AD8295ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 3 CIRCUIT 16LFCSP / Precision Instrumentation Amplifier with Signal Processing Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Instrumentation
Number of Circuits 3
Slew Rate 2V/μs
Gain Bandwidth Product 1MHz
-3db Bandwidth 1.2MHz
Current - Input Bias 500pA
Voltage - Input Offset 120μV
Current - Supply 2mA
Current - Output / Channel 18mA
Voltage - Supply, Single/Dual (±) 4.6V ~ 36V, ±2.3V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VQFN, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Part Number Series AD8295
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806670-AD8295ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8295ACPZ-R7 CAD Model

Description

Product Overview: AD8295ACPZ-R7

The AD8295ACPZ-R7 from Analog Devices Inc. is a high-performance, precision instrumentation amplifier in a compact LFCSP package. This device is designed to offer a perfect balance between accuracy and ease of use, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Integrated Gain Resistors: The AD8295ACPZ-R7 features precision-matched resistors that provide fixed gains of 1, 2, 4, or 8, enabling accurate and stable measurements without the need for external components.
  • Low Offset Voltage: With a low input offset voltage, this amplifier ensures high accuracy in signal amplification, making it suitable for applications requiring precise signal processing.
  • Single Supply Operation: Capable of operating from a single 5 V supply, the AD8295ACPZ-R7 simplifies power supply design and is ideal for portable and battery-powered applications.
  • Low Noise: The device boasts low noise performance, which is critical in applications where signal integrity is paramount.
  • High Common-Mode Rejection Ratio (CMRR): With an excellent CMRR, the amplifier can reject common-mode signals such as noise and interference, enhancing the quality of the output signal.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, which is especially useful when operating at lower supply voltages.

Applications

The AD8295ACPZ-R7 is versatile and can be used in a variety of applications. Its precision and low noise characteristics make it suitable for:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls, including sensor signal conditioning
  • Data acquisition systems requiring high accuracy
  • Battery-powered devices where power efficiency is crucial

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8295ACPZ-R7 is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it can withstand the demands of the most challenging environments.

With its combination of precision, low power consumption, and compact size, the AD8295ACPZ-R7 from Analog Devices Inc. stands out as a robust solution for precision amplification needs.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2799 $65.1196
8+ $13.3578 $106.8624
12+ $12.9404 $155.2848
16+ $12.5230 $200.3680
21+ $12.1055 $254.2155
28+ $10.8532 $303.8896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess