EN
  • EN
  • DE

AD8293G160ARJZ-R2

Part No AD8293G160ARJZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Instrumentation Amplifier 1 Circuit Rail-to-Rail SOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name AD8293
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8293G160ARJZ-R2TR, AD8293G160ARJZ-R2-ND, AD8293G160ARJZ-R2DKR, AD8293G160ARJZ-R2CT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909904-AD8293G160ARJZ-R2
Ultra Librarian 3D Model Ultra Librarian AD8293G160ARJZ-R2 CAD Model

Description

The AD8293G160ARJZ-R2 is a meticulously engineered precision amplifier designed and manufactured by the renowned Analog Devices Inc., a company with a rich legacy in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits.

Key Features:

  • Integrated Gain Resistor: This product comes with a precision gain set resistor that ensures high accuracy, which is essential for a wide range of applications including medical, industrial, and automation systems.
  • Low Offset Voltage: The amplifier boasts a low input offset voltage that significantly reduces error in signal processing, making it ideal for precision measurement and control systems.
  • Low Noise: With its low noise performance, the AD8293G160ARJZ-R2 ensures a clean signal amplification, which is critical for high-fidelity applications.
  • Single Supply Operation: Designed for single-supply operation, this amplifier can operate from 1.8V to 5.5V, providing flexibility and compatibility with a variety of low-voltage systems.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output to swing close to the supply rails, maximizing the dynamic range in battery-powered and single-supply systems.

Applications:

The AD8293G160ARJZ-R2 is ideally suited for a variety of applications where precision is paramount. These include:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors.
  • Industrial process controls and precision data acquisition systems.
  • Battery-powered devices where power efficiency is a necessity.
  • Automotive sensor signal conditioning, providing robust performance in harsh environments.

Package and Availability:

The amplifier is available in a compact SOT-23-8 package, which is conducive to space-constrained applications. The part number, AD8293G160ARJZ-R2, indicates the specific version with a set gain of 160, and it comes in reels, ensuring availability for mass production requirements.

With its combination of precision, low power, and small footprint, the AD8293G160ARJZ-R2 from Analog Devices Inc. stands out as a reliable choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6320 $57.1200
75+ $1.3391 $100.4325
120+ $1.2973 $155.6760
160+ $1.2554 $200.8640
210+ $1.2136 $254.8560
280+ $1.0880 $304.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess