EN
  • EN
  • DE

AD8293

Part No AD8293
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Wide Supply Range, Rail-to-Rail Output Instrumentation Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138421-AD8293
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Test & Measurement, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian AD8293 CAD Model

Description

AD8293 Precision Amplifier from Analog Devices Inc.

The AD8293 is a high-precision, low power instrumentation amplifier designed by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This compact and integrated amplifier is specifically engineered to offer excellent accuracy and ease of use for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

With its precision performance, the AD8293 provides a gain set by an external resistor, allowing users to customize the gain to fit their specific requirements. The device features a high common-mode rejection ratio (CMRR) that ensures accuracy in environments with unwanted signals and noise. Additionally, the amplifier operates within a power supply range of 1.8V to 5.5V, making it versatile for both portable and stationary applications where power efficiency is critical.

The AD8293 is designed with a low input bias current and low offset voltage, which are imperative for maintaining signal fidelity and reducing errors in measurement. Its rail-to-rail output stage maximizes the dynamic range, especially beneficial when working with low voltage supplies. Furthermore, the device's low power consumption, typically 150 μA, is ideal for battery-powered devices, where extending operational life is of paramount importance.

Integration is at the heart of the AD8293, as it incorporates a matched resistor network within the chip, providing a complete amplification solution and reducing the need for external components. This integration not only simplifies the design process but also enhances reliability and reduces the overall footprint of the electronic system.

The robustness of the AD8293 is further exemplified by its wide temperature range operation, ensuring consistent performance across diverse environmental conditions. Whether used in a clinical setting for patient monitoring or in an industrial environment for sensor signal conditioning, the AD8293 from Analog Devices Inc. stands out as a precision amplifier that delivers both high accuracy and reliability.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess