EN
  • EN
  • DE

APL3523QBI-TRG

Part No APL3523QBI-TRG
Manufacturer Anpec
Catalog Hard To Find
Description Ultra-Low On-Resistance, 6A Dual Load Switch with Soft Start
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146364-APL3523QBI-TRG
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL3523QBI-TRG CAD Model

Description

The APL3523QBI-TRG is a high-efficiency synchronous buck converter from Anpec Electronics. It is designed for applications requiring a compact and efficient power solution, such as notebook computers, LCD monitors, and other portable devices. This converter offers a wide input voltage range, high switching frequency, and integrated power MOSFETs, simplifying the design process and reducing the overall solution size.

Applications

  • Notebook Computers
  • LCD Monitors
  • Portable Devices
  • Point-of-Load (POL) Converters
  • Distributed Power Systems

Features

  • Synchronous Buck Converter
  • Integrated Power MOSFETs
  • Wide Input Voltage Range
  • High Switching Frequency
  • Adjustable Output Voltage
  • Overcurrent Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Overtemperature Protection (OTP)

Benefits

  • Provides high efficiency, minimizing power losses and extending battery life.
  • Reduces the size and cost of external components.
  • Simplifies circuit design with integrated power MOSFETs.
  • Protects the converter and the load from damage due to overcurrent, short circuits, and overtemperature conditions.
  • Enables a compact and cost-effective power solution.

Additional Details

The APL3523QBI-TRG typically operates from an input voltage range of 4.5V to 25V and delivers an adjustable output voltage. The high switching frequency (typically around 500kHz) allows for the use of small inductors and capacitors, minimizing the overall solution size. The integrated power MOSFETs reduce the number of external components and simplify the design process. The converter incorporates a variety of protection features, including overcurrent protection (OCP), short-circuit protection (SCP), and overtemperature protection (OTP), ensuring robust and reliable operation.

The device is available in a small surface-mount package. Careful PCB layout is crucial to minimize noise and ensure stable operation. It is recommended to place the input and output capacitors as close as possible to the converter. A proper ground plane is also essential for minimizing EMI. The datasheet provides detailed recommendations for PCB layout and component selection. The overcurrent and short-circuit protection features are designed to protect the converter and the load in the event of a fault condition. The overtemperature protection feature prevents the converter from overheating and failing due to excessive power dissipation. The APL3523QBI-TRG offers a cost-effective and efficient power solution for a wide range of applications.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess