EN
  • EN
  • DE

AD828AR-REEL7

Part No AD828AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO OPAMP DUAL LP 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Voltage Feedback
Number of Circuits 2
-3db Bandwidth 130MHz
Slew Rate 450 V/μs
Operating Supply Current 14mA
Channel Output Current 50mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 198656-AD828AR-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD828AR-REEL7 CAD Model

Description

Product Overview: AD828AR-REEL7

The AD828AR-REEL7 is a high-performance, dual video operational amplifier from Analog Devices Inc., designed to deliver exceptional video and audio performance. This precision electronic component is a popular choice for professional-grade video, audio, and broadcast systems where quality and reliability are paramount.

Key Features

  • Wide Bandwidth: The AD828AR-REEL7 features a wide bandwidth of 50 MHz when operating at a gain of +2, making it suitable for high-resolution video processing applications.
  • High Output Current: With the capability to deliver an output current of ±50 mA, this op-amp can drive a wide range of loads, including cables and other high-capacitance loads without compromising signal integrity.
  • Low Distortion: The device boasts low distortion levels, ensuring that the signal integrity is maintained throughout the signal processing chain.
  • Low Noise: It exhibits low noise performance, which is critical in maintaining the quality of audio and video signals.
  • Dual Supply Operation: The AD828AR-REEL7 can operate from dual supplies ranging from ±2.5 V to ±6 V, providing flexibility in various circuit designs.
  • Single Supply Operation: It is also capable of single supply operation, simplifying power supply design and reducing overall system complexity and cost.
  • Slew Rate: The operational amplifier features a fast slew rate of 600 V/μs, enabling it to handle rapid changes in input signals without distortion.

Applications

  • Professional video equipment
  • High-quality audio processing
  • Broadcast systems
  • Active filters and buffers
  • Cable driving
  • RGB amplifiers

Product Packaging

The AD828AR-REEL7 comes in a convenient reel packaging, making it ideal for high-volume production environments. The reel format ensures that the components are well-protected during shipping and handling, and facilitates automated pick-and-place manufacturing processes.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD828AR-REEL7 is no exception. This operational amplifier is built to meet the stringent requirements of professional applications, ensuring long-term reliability and consistent performance.

You May Also Be Interested in

Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess