EN
  • EN
  • DE

AD8280WASTZ

Part No AD8280WASTZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC LI-ION BATT MON 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 3 to 6
Fault Protection Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 143250-AD8280WASTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8280
Introduction Date February 22, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8280WASTZ CAD Model

Description

AD8280WASTZ Battery Monitoring System by Analog Devices Inc.

The AD8280WASTZ is a robust, high-performance battery monitoring system designed by Analog Devices Inc. to cater to the stringent requirements of safety and reliability in lithium-ion battery applications. This crucial component is an essential part of energy management systems in electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale battery storage solutions, where precise monitoring is critical to both performance and safety.

Key Features:

  • High-Accuracy Monitoring: The AD8280WASTZ offers precise voltage monitoring for up to six lithium-ion cells, ensuring that each cell operates within its safe voltage range, thereby enhancing the battery pack's longevity and reliability.
  • Temperature Range: With an operational temperature range from -40°C to +105°C, it is designed to withstand extreme environmental conditions, making it suitable for automotive and industrial applications.
  • Self-Test Functions: It includes self-test capabilities that validate the integrity of the monitoring circuit, providing an additional layer of safety.
  • Failure Detection: The device is equipped with failure detection features for overvoltage, undervoltage, and overtemperature conditions, which help prevent critical battery failures.
  • Communication Interface: A robust serial peripheral interface (SPI) allows for reliable communication with a microcontroller, facilitating integration into complex battery management systems.

Product Specifications:

Parameter Value
Part Number AD8280WASTZ
Manufacturer Analog Devices Inc.
Package / Case 48-LQFP
Mounting Type Surface Mount
Supply Voltage 9 V to 65 V

Overall, the AD8280WASTZ is engineered to meet the rigorous demands of modern battery systems, offering a combination of precision, durability, and advanced safety features. Whether for automotive, industrial, or energy storage applications, this battery monitoring system from Analog Devices Inc. represents a reliable choice for engineers looking to optimize performance and ensure the safety of their lithium-ion battery packs.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4646 $70.3938
6+ $19.2530 $115.5180
9+ $18.6514 $167.8626
12+ $18.0497 $216.5964
15+ $17.4481 $261.7215
20+ $15.6431 $312.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess