EN
  • EN
  • DE

SMOMAPL138BGWTA3R

Part No SMOMAPL138BGWTA3R
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 375MHZ 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 375MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C to 105°C (TJ)
Security Features Boot Security, Cryptography
Case / Package 361-NFBGA (16x16)
Additional Interfaces HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Win Source Part Number 145007-SMOMAPL138BGWTA3R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMOMAPL138BGWTA3R CAD Model

Description

The SMOMAPL138BGWTA3R is an advanced microprocessor product from the renowned technological manufacturer, Texas Instruments.

  • Series: OMAP-L1x series
  • Core: ARM926EJ-S RISC MPU up to 456MHz
  • DSP: TMS320C674x VLIW DSP up to 456MHz
  • Connectivity: USB 2.0, MMC/SD/SDIO, UART, SPI, I2C
  • Memory support: 16-/32-bit DDR2/MDDR SDRAM, 16-bit NOR Flash, NAND Flash, 8-/16-bit SRAM
  • Cache: 32KB instruction cache, 32KB data cache
  • RAM: 128KB RAM
  • Boot ROM: 64KB boot ROM
  • Subsystem: Programmable Real-Time Unit Subsystem and Industrial Communication Subsystem (PRU-ICSS)
  • Protocols: EtherCAT, PROFIBUS, PROFINET

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.8154 $88.8154
2+ $86.0399 $172.0798
3+ $83.2644 $249.7932
4+ $80.4890 $321.9560
5+ $72.1625 $360.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess