The AD827JRZ-16 is a high-performance, dual operational amplifier from Analog Devices Inc., designed to meet the demanding requirements of high-speed signal processing applications. With its fast settling time and low distortion, this operational amplifier is ideal for use in a wide range of electronic equipment, including telecommunications systems, active filters, and data acquisition systems.
Key Features
- High Speed: The AD827JRZ-16 boasts a high slew rate and bandwidth, which ensures fast and accurate signal processing, making it suitable for video and high-speed data applications.
- Low Noise: Engineered to have low noise characteristics, this operational amplifier provides clean signal amplification, which is critical for high-fidelity audio and precision instrumentation.
- Dual Supply Operation: It can operate from a dual supply voltage, which allows for a wide range of input signal levels and adds flexibility to the design of the signal processing chain.
- Output Short-Circuit Protection: The device includes output short-circuit protection, enhancing its reliability and robustness in complex electronic circuits.
- Low Total Harmonic Distortion (THD): With its low THD, the AD827JRZ-16 maintains the integrity of the original signal, making it ideal for high-quality audio applications.
Applications
The AD827JRZ-16 operational amplifier is versatile and can be used in various applications such as:
- Professional audio equipment
- Video and high-speed data acquisition systems
- Active filters and signal conditioning
- Telecommunications systems
- Test and measurement instruments
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (±) |
5V to 18V |
| Slew Rate |
200 V/μs |
| Gain Bandwidth Product |
16 MHz |
| Operating Temperature Range |
-40°C to +85°C |
The AD827JRZ-16 from Analog Devices Inc. is a reliable and high-performing operational amplifier that offers a significant improvement in speed and performance for a multitude of electronic applications.