EN
  • EN
  • DE

AD8275BRMZ-R7

Part No AD8275BRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 25V/µs
-3db Bandwidth 15 MHz
Voltage - Input Offset 150 µV
Current - Supply 1.9mA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 15 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8275
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1352520-AD8275BRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8275BRMZ-R7 CAD Model

Description

Product Overview: AD8275BRMZ-R7

The AD8275BRMZ-R7 is a high-performance, low-distortion level shifting amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular device is engineered to address the needs of a broad range of applications that require precise signal conditioning while maintaining a low power consumption profile.

With its wide input range and rail-to-rail output, the AD8275BRMZ-R7 is adept at converting bipolar signals to unipolar signals and vice versa. It boasts a fixed gain of 0.2x, which allows it to take a ±10V input signal and level shift it to a 0 to 2V output, making it ideal for interfacing with ADCs that require a single supply voltage. Its precision performance is characterized by low distortion and high input impedance, ensuring that the signal integrity is maintained throughout the signal conditioning process.

The device is packaged in a compact 8-lead MSOP (Mini Small Outline Package), with the R7 suffix indicating a 7-inch reel packaging option, suitable for automated assembly processes. This compact form factor makes the AD8275BRMZ-R7 an excellent choice for space-constrained applications such as portable devices, battery-powered instruments, and compact industrial systems.

Key features of the AD8275BRMZ-R7 include:

  • Wide Input Voltage Range: Capable of handling bipolar signals, facilitating seamless integration in various circuit designs.
  • Low Power Consumption: With a quiescent current of only 750 µA, this amplifier is optimized for power-sensitive applications.
  • High Impedance Inputs: Minimizes loading on the previous stage, preserving signal integrity.
  • Rail-to-Rail Output: Provides maximum dynamic range, especially useful when driving ADCs.
  • Fixed Gain of 0.2x: Simplifies the design process by eliminating the need for external gain-setting components.

The AD8275BRMZ-R7 is an excellent choice for designers looking for a reliable and precise level shifting solution. Whether it's in data acquisition systems, medical instrumentation, or industrial control applications, this amplifier from Analog Devices Inc. delivers performance that can be counted on.

For additional information, detailed specifications, and application guidance, interested parties are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3627 $51.8135
12+ $8.5028 $102.0336
19+ $8.2371 $156.5049
26+ $7.9714 $207.2564
33+ $7.7056 $254.2848
44+ $6.9085 $303.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess