EN
  • EN
  • DE

AD823AARZ

Part No AD823AARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier R-R O/P ±18V/36V 8-Pin SOIC N Tube / IC OPAMP JFET 19MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 35 V/μs
-3db Bandwidth 19MHz
Current - Input Bias 1.3pA
Voltage - Input Offset 700μV
Operating Supply Current 6.3mA
Channel Output Current 44mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008397-AD823AARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD823A
Introduction Date May 01, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD823AARZ CAD Model

Description

AD823AARZ Dual Rail-to-Rail FET Input Amplifier

The AD823AARZ from Analog Devices Inc. is a state-of-the-art dual operational amplifier that combines FET inputs and rail-to-rail output swing. This high-performance amplifier is designed for a wide range of applications, including battery-powered precision instrumentation, medical equipment, and audio systems, where low power consumption and high input impedance are essential.

Key Features

  • FET Input: The FET (Field Effect Transistor) input provides ultra-low input bias currents, making it ideal for high impedance sensor amplification and precise current measurements.
  • Rail-to-Rail Output: The amplifier can swing its output voltage from the negative power supply rail to the positive rail, maximizing the dynamic range in single-supply operations.
  • Wide Supply Range: AD823AARZ operates with a supply voltage range from 2.7 V to 36 V, or ±2.7 V to ±18 V for dual supplies, accommodating a variety of power environments.
  • Low Power Consumption: With a quiescent current of just 3.3 mA per amplifier, the AD823AARZ is optimized for low power applications, preserving battery life in portable devices.
  • High Speed: A slew rate of 20 V/μs and a bandwidth of 16 MHz at a gain of +1 make this amplifier suitable for fast signal processing tasks.

Applications

  • Portable and battery-powered instruments
  • Medical instrumentation
  • Audio and video signal processing
  • Data acquisition systems
  • Active filters
  • Photodiode amplification

Product Specifications

The AD823AARZ comes in an 8-lead SOIC package and is specified over the extended industrial temperature range of -40°C to +125°C. Its dual-channel design allows for compact and efficient layouts in multi-channel systems. The amplifier's low distortion and noise characteristics ensure clean and accurate signal amplification, making it a reliable choice for precision applications.

With its combination of features and performance, the AD823AARZ from Analog Devices Inc. stands out as a versatile and efficient solution for designers looking to optimize their analog circuitry in both power and space-constrained applications.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7508 $52.5112
33+ $3.0776 $101.5608
51+ $2.9814 $152.0514
70+ $2.8852 $201.9640
90+ $2.7890 $251.0100
120+ $2.5005 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess