EN
  • EN
  • DE

AD8229HDZ

Part No AD8229HDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1nV/√Hz Low Noise 210°C Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8CSBDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 22V/μs
-3db Bandwidth 15MHz
Current - Input Bias 70nA
Voltage - Input Offset 100μV
Supply Current 6.7mA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) ±4V ~ 17V
Temperature Range - Operating -40°C ~ 210°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CSBDIP
Family Part Number AD8229
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 722053-AD8229HDZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8229HDZ CAD Model

Description

Analog Devices Inc. AD8229HDZ High Performance Instrumentation Amplifier

The AD8229HDZ from Analog Devices Inc. is a robust, high-performance instrumentation amplifier designed to offer precision and stability for a wide range of applications. This component is housed in a compact 8-lead SOIC package, making it suitable for space-constrained applications while still delivering the reliability and functionality expected from Analog Devices products.

With an impressive temperature range of -40°C to +125°C, the AD8229HDZ is built to perform reliably in extreme conditions, making it an ideal choice for industrial and automotive environments where temperatures can fluctuate significantly. This high degree of thermal resilience ensures that the device maintains its accuracy and stability over its entire operating range.

The AD8229HDZ boasts a low input bias current, a feature that is crucial for applications requiring a high input impedance. This low bias current minimizes the error in measurement circuits, particularly when dealing with sensors or transducers with high output impedances. Furthermore, the device offers a low noise performance, which is essential for applications where signal integrity is paramount, such as medical instrumentation, precision data acquisition systems, and test equipment.

One of the standout features of the AD8229HDZ is its high common-mode rejection ratio (CMRR), which exceeds 100 dB for G = 1. This aspect of the amplifier's performance is critical in applications where common-mode noise is present, as it ensures that the amplifier outputs only the differential signal of interest, rejecting noise and interference that could otherwise corrupt the measurement.

The gain of the AD8229HDZ is set via a single external resistor, which allows for flexibility and precision in adjusting the gain to suit the specific needs of the application. This feature, combined with the amplifier's wide bandwidth and fast settling time, makes it a versatile choice for designers looking to optimize their signal conditioning circuits.

Overall, the AD8229HDZ from Analog Devices Inc. is a high-quality, reliable choice for engineers and designers who require an instrumentation amplifier that delivers precision, stability, and performance even under challenging environmental conditions.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $357.9710 $357.9710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess