EN
  • EN
  • DE

AD8228BRMZ-R7

Part No AD8228BRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8MSOP / Instrumentation Amplifier 1 Circuit 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 2.5V/µs
-3db Bandwidth 650 kHz
Current - Input Bias 400 pA
Voltage - Input Offset 50 µV
Current - Supply 850µA
Current - Output / Channel 18 mA
Voltage - Supply Span (Min) 4.6 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8228
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD8228BRMZ-R7TR,AD8228BRMZ-R7CT,2156-AD8228BRMZ-R7,AD8228BRMZR7,AD8228BRMZ-R7DKR,ANAANAAD8228BRMZ-R7
Standard Package 1,000
Win Source Part Number 1164130-AD8228BRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8228BRMZ-R7 CAD Model

Description

AD8228BRMZ-R7 High Gain Instrumentation Amplifier by Analog Devices Inc.

The AD8228BRMZ-R7 is a robust, high-performance instrumentation amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This particular model is renowned for its high gain accuracy and ease of use, making it an excellent choice for a wide range of applications that require precise signal amplification, such as medical instrumentation, industrial process controls, and strain gauge amplifiers.

Key Features:

  • High Gain Range: The AD8228BRMZ-R7 offers an impressive gain range, which can be easily programmed with a single external resistor. This feature provides flexibility and precision in various application settings.
  • Low Offset Voltage: Precision is key in instrumentation amplifiers, and the AD8228BRMZ-R7 delivers with a very low input offset voltage. This characteristic ensures accurate signal representation and minimizes error in measurement.
  • Low Noise: With its low noise performance, the AD8228BRMZ-R7 maintains signal integrity by reducing the impact of unwanted interference, thereby delivering cleaner and more reliable outputs.
  • Wide Supply Range: The device operates over a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with a multitude of other components within a system.
  • Robust Design: The AD8228BRMZ-R7 is designed to withstand harsh conditions, featuring a high common-mode voltage range and the ability to operate over a wide temperature range.

Applications:

  • Medical Instrumentation
  • Industrial Process Controls
  • Strain Gauge Amplifiers
  • Precision Data Acquisition Systems
  • Automotive Safety Systems

The AD8228BRMZ-R7 is supplied in a compact MSOP-8 package, making it suitable for space-constrained applications without compromising performance. Its reliability and precision are backed by Analog Devices Inc.'s reputation for high-quality components that are rigorously tested to meet stringent industry standards.

For engineers and designers looking for a dependable and accurate amplification solution, the AD8228BRMZ-R7 from Analog Devices Inc. offers a combination of features that enhance performance and ease of use in critical signal processing tasks.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4073 $61.6292
8+ $12.6419 $101.1352
13+ $12.2469 $159.2097
17+ $11.8518 $201.4806
22+ $11.4568 $252.0496
30+ $10.2716 $308.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,114 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess