EN
  • EN
  • DE

AD8227BRMZ-R7

Part No AD8227BRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD8227
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8227BRMZ-R7CT, AD8227BRMZ-R7TR, AD8227BRMZ-R7DKR, AD8227BRMZ-R7-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859720-AD8227BRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8227BRMZ-R7 CAD Model

Description

Product Overview: AD8227BRMZ-R7

The AD8227BRMZ-R7 is a high-performance, single-supply instrumentation amplifier from Analog Devices Inc., designed to offer a perfect blend of flexibility, reliability, and precision for a wide range of applications. Known for its easy-to-use features, this instrumentation amplifier is ideal for situations where a small signal needs to be amplified in the presence of a high common-mode voltage or noise.

Key Features

  • Wide Supply Range: The AD8227BRMZ-R7 operates on a single supply range from 1.8 V to 5.5 V, making it suitable for battery-powered applications and systems with limited power availability.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 80 dB (min) at G = 1, this device ensures accurate measurements by minimizing the influence of common-mode signals.
  • Low Input Bias Current: The low input bias current of 25 nA (max) makes it suitable for precision applications, reducing errors in measurements.
  • Gain Set with One External Resistor: Gain can be easily adjusted by adding a single external resistor, offering design flexibility and simplifying the calibration process.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, especially important when operating on low supply voltages.
  • Robust ESD Protection: The device features input over-voltage protection for phase reversal free operation when the input voltage exceeds the power supply rails.
  • Compact Packaging: Available in an 8-lead MSOP (Mini Small Outline Package), the AD8227BRMZ-R7 is suitable for space-constrained applications.

Applications

The versatile nature of the AD8227BRMZ-R7 makes it an excellent choice for various applications, including:

  • Industrial process controls
  • Strain gages and pressure sensors
  • Medical instrumentation
  • Thermocouple amplifiers
  • Portable data acquisition systems

With its exceptional performance and ease of use, the AD8227BRMZ-R7 from Analog Devices Inc. stands out as a reliable solution for precision signal amplification needs. Its robust design and flexible operation parameters make it a go-to choice for engineers and designers looking for an instrumentation amplifier that can handle the rigors of both industrial and consumer environments.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1153 $51.1530
24+ $4.1972 $100.7328
37+ $4.0660 $150.4420
51+ $3.9349 $200.6799
66+ $3.8037 $251.0442
88+ $3.4102 $300.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,670 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess