AD8223BRZ High Performance Instrumentation Amplifier by Analog Devices Inc.
The AD8223BRZ is a state-of-the-art instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This precision amplifier is engineered to offer excellent accuracy and ease of use for a wide range of applications, including medical devices, industrial process controls, and precision data acquisition systems.
Key Features:
- High Gain Accuracy: The AD8223BRZ boasts a gain accuracy of ±0.95% at G = 1 (G = Gain), ensuring reliable and consistent performance in critical measurement applications.
- Wide Gain Range: With a gain set by a single resistor, this amplifier offers a wide range of selectable gains, making it highly adaptable to various signal conditions.
- Low Offset Voltage: It features a low offset voltage of 50 µV and low noise, which is essential for high precision applications where signal integrity is paramount.
- Single Supply Operation: The device can operate from a single supply of 2.7 V to 36 V or dual supplies of ±1.35 V to ±18 V, providing flexibility in various circuit designs.
Product Specifications:
- Part Number: AD8223BRZ
- Manufacturer: Analog Devices Inc.
- Package: SOIC-8 (Small Outline Integrated Circuit, 8 leads)
- Temperature Range: -40°C to +125°C, suitable for industrial environments.
- Bandwidth: The amplifier offers a bandwidth of 800 kHz, allowing it to handle a broad spectrum of signals.
The AD8223BRZ is a robust and versatile instrumentation amplifier that combines high performance with simplicity. Its ability to reject common-mode signals makes it ideal for applications where sources of noise and interference are present. The compact SOIC-8 package is space-efficient and suitable for space-constrained applications.
In conclusion, the AD8223BRZ from Analog Devices Inc. is a top-tier choice for designers seeking an instrumentation amplifier that delivers precision, flexibility, and reliability. Whether for medical instrumentation, industrial automation, or sophisticated data acquisition systems, the AD8223BRZ stands out as a component that can significantly enhance system accuracy and stability.