EN
  • EN
  • DE

AD8221BR

Part No AD8221BR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Instrumentation
Slew Rate 2V/μs
-3db Bandwidth 825kHz
Current - Input Bias 200pA
Voltage - Input Offset 25μV
Supply Current 900μA
Current - Output / Channel 18mA
Supply Voltage , Single/Dual (±) 4.6V ~ 36V, ±2.3V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8221
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138346-AD8221BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8221BR CAD Model

Description

The AD8221BR is a high-performance instrumentation amplifier from Analog Devices Inc., designed to offer exceptional accuracy and versatility for a wide range of applications. This precision amplifier boasts a gain range of 1 to 1000, which is user-selectable via external resistors. With its industry-standard pinout, the AD8221BR is an ideal choice for replacing older instrumentation amplifiers in existing designs or for integrating into new projects.

Key Features

  • High Performance: The AD8221BR offers a high common-mode rejection ratio (CMRR) of 130 dB (minimum) at G = 1, which is maintained over a wide frequency range, ensuring accurate measurements even in the presence of common-mode noise.
  • Wide Gain Range: With a user-configurable gain range from 1 to 1000, the AD8221BR is versatile enough for various applications, from general-purpose amplification to precise, low-level signal processing.
  • Low Offset Voltage: The device features a low input offset voltage, which minimizes errors in signal processing and ensures high accuracy in measurement applications.
  • Low Noise: Offering low noise performance, the AD8221BR is ideal for applications that demand signal integrity and minimal interference.
  • High Input Impedance: The high input impedance makes it suitable for signal conditioning of high impedance sources without loading effects.
  • Robust Design: The AD8221BR operates over a wide temperature range and is available in a rugged 8-lead SOIC package, ensuring reliable performance in challenging environments.

Applications

  • Medical instrumentation
  • Industrial process controls
  • Strain gages
  • Precision data acquisition systems
  • Transducer interfaces

The AD8221BR is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for sophisticated electronic systems. Whether it's for medical devices, industrial automation, or sensitive data acquisition, the AD8221BR stands out as a robust and reliable solution for precision amplification needs.

For designers and engineers looking for an instrumentation amplifier that combines precision, flexibility, and reliability, the AD8221BR from Analog Devices Inc. is an excellent choice. Its performance characteristics and ease of use make it a valuable component in any application where accurate signal amplification is critical.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2841 $57.1364
9+ $11.7203 $105.4827
14+ $11.3540 $158.9560
19+ $10.9878 $208.7682
24+ $10.6215 $254.9160
32+ $9.5227 $304.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,824 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess